N1296 -- THEOPHYLLINE-1,3- 15 N 2
Medical Isotopes, Inc.
Theophylline-1,3- 15 N 2
N1296
Description
Theophylline-1,3- 15 N 2
Description
Theophylline-1,3- 15 N 2
Suppliers
Theophylline-1,3- 15 N 2
N1296
Supplier's Site
Technical Specifications
|
Product Category
|
Organic Chemicals |
|
Product Number
|
N1296 |
|
Product Name
|
Theophylline-1,3- 15 N 2 |
|
Chemical Formula
|
C 7 H 8 * N 2 N 2 O 2
|
Unlock Full Specs
to access all available technical data
Similar Products
AGC Chemicals Americas, Inc.
Trigger
Solvent
Chemical Family
All Alkenes
Chemical Name
Hydrochlorofluoroolefin
View Details
Mitsui Chemicals America, Inc.
Trigger
Solvent
Chemical Name
DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter
Liquid / Solution
View Details
Penta Manufacturing Company
Chemical Family
All Aldehydes
Chemical Name
BENZALDEHYDE DIMETHYL ACETAL, NATURAL
CAS Number
1125-88-8
View Details
Trigger
Acid
Chemical Name
ATA
Chemical Formula
C22H14O9
View Details