DN31100 -- TERIZIDONE- 13 N 2 ,D 6
Medical Isotopes, Inc.
Terizidone- 13 N 2 ,d 6
DN31100
Description
Terizidone- 13 N 2 ,d 6
Description
Terizidone- 13 N 2 ,d 6
Technical Specifications
|
Product Category
|
Organic Chemicals |
|
Product Number
|
DN31100 |
|
Product Name
|
Terizidone- 13 N 2 ,d 6 |
|
Chemical Formula
|
C 14 H 8 D 6 N 215 N 2 O 4
|
Unlock Full Specs
to access all available technical data
Similar Products
AGC Chemicals Americas, Inc.
Trigger
Solvent
Chemical Family
All Halogenated; All Ethers; Ethanol
Chemical Name
1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
Mitsui Chemicals America, Inc.
Trigger
Solvent
Chemical Name
DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter
Liquid / Solution
View Details
Trigger
Acid
Chemical Family
All Classical Arenes; All Carboxylic Acids
Chemical Name
4-(4-methoxyphenyl )-4-Oxobutyric Acid
View Details