Medical Isotopes, Inc. Tetrahydrofuran-d 8 "100%" D2561

Description
Tetrahydrofuran-d 8 "100%"
Description
Tetrahydrofuran-d 8 "100%"

Suppliers

Company
Product
Description
Supplier Links
Pelham, NH, USA
Tetrahydrofuran-d 8 "100%"
D2561
Tetrahydrofuran-d 8 "100%" D2561
Tetrahydrofuran-d 8 "100%"

Tetrahydrofuran-d 8 "100%"

Supplier's Site

Technical Specifications

  Medical Isotopes, Inc.
Product Category Organic Chemicals
Product Number D2561
Product Name Tetrahydrofuran-d 8 "100%"
Chemical Formula C 4 D 8 O
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Picric Acid 1% Alcoholic - s111D - Poly Scientific
Specs
Trigger Acid
Chemical Family All Alcohols
Chemical Name Picric Acid 1% Alcoholic
View Details
Wintersun Chemical
Specs
Chemical Name 16-064
Chemical Formula CH3(CH2)14COOH
CAS Number 57-10-3
View Details