CN8165 -- CEFDINIR- 15 N 2 , 13 C
Medical Isotopes, Inc.
Cefdinir- 15 N 2 , 13 C
CN8165
Description
Cefdinir- 15 N 2 , 13 C
Description
Cefdinir- 15 N 2 , 13 C
Suppliers
Cefdinir- 15 N 2 , 13 C
CN8165
Supplier's Site
Technical Specifications
|
Product Category
|
Organic Chemicals |
|
Product Number
|
CN8165 |
|
Product Name
|
Cefdinir- 15 N 2 , 13 C |
|
Chemical Formula
|
C 13 13 CH 13 N 31 5 N 2 O 5 S 2
|
Unlock Full Specs
to access all available technical data
Similar Products
Mitsui Chemicals America, Inc.
Trigger
Solvent
Chemical Name
DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter
Liquid / Solution
View Details
AGC Chemicals Americas, Inc.
Trigger
Solvent
Chemical Family
All Alkenes
Chemical Name
Hydrochlorofluoroolefin
View Details
Chemical Formula
C 9 H 2 1 O 3 Y
CAS Number
2172-12-5
Purity
95 %
View Details