Medical Isotopes, Inc. Uridine 5’-Monophosphate- 13 C 9 15 N 2 CN3281

Description
Uridine 5’-Monophosphate- 13 C 9 15 N 2
Description
Uridine 5’-Monophosphate- 13 C 9 15 N 2

Suppliers

Company
Product
Description
Supplier Links
Pelham, NH, USA
Uridine 5’-Monophosphate- 13 C 9 15 N 2
CN3281
Uridine 5’-Monophosphate- 13 C 9 15 N 2 CN3281
Uridine 5’-Monophosphate- 13 C 9 15 N 2

Uridine 5’-Monophosphate- 13 C 9 15 N 2

Supplier's Site

Technical Specifications

  Medical Isotopes, Inc.
Product Category Organic Chemicals
Product Number CN3281
Product Name Uridine 5’-Monophosphate- 13 C 9 15 N 2
Chemical Formula 13 C 9 H 13 15 N 2 O 9 P - LiClO 4
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Phloxine B Solution 0.5% - s2311 - Poly Scientific
Specs
Chemical Name Phloxine B Solution 0.5%
View Details
Specs
Trigger Acid
Chemical Family All Carboxylic Acids
Chemical Name 1,4,5,8-Naphthalenetetracarboxylic Acid
View Details