Medical Isotopes, Inc. Nitrofurazone- 13 C, 15 N 2 CN29268

Description
Nitrofurazone- 13 C, 15 N 2
Description
Nitrofurazone- 13 C, 15 N 2

Suppliers

Company
Product
Description
Supplier Links
Pelham, NH, USA
Nitrofurazone- 13 C, 15 N 2
CN29268
Nitrofurazone- 13 C, 15 N 2 CN29268
Nitrofurazone- 13 C, 15 N 2

Nitrofurazone- 13 C, 15 N 2

Supplier's Site

Technical Specifications

  Medical Isotopes, Inc.
Product Category Organic Chemicals
Product Number CN29268
Product Name Nitrofurazone- 13 C, 15 N 2
Chemical Formula C 513 CH 6 N 215 N 2 O 4
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TERATHANE® Tetrahydrofuran (THF) -  - INVISTA
Specs
Trigger Solvent
Chemical Family All Ethers
Chemical Name tetramethylene oxide, diethylene oxide, 1,4-epoxybutane, tetrahydrofurane, oxolane
View Details