Medical Isotopes, Inc. AFB-Guanine- 13 C, 15 N 2 CN19378

Description
AFB-Guanine- 13 C, 15 N 2
Description
AFB-Guanine- 13 C, 15 N 2

Suppliers

Company
Product
Description
Supplier Links
Pelham, NH, USA
AFB-Guanine- 13 C, 15 N 2
CN19378
AFB-Guanine- 13 C, 15 N 2 CN19378
AFB-Guanine- 13 C, 15 N 2

AFB-Guanine- 13 C, 15 N 2

Supplier's Site

Technical Specifications

  Medical Isotopes, Inc.
Product Category Organic Chemicals
Product Number CN19378
Product Name AFB-Guanine- 13 C, 15 N 2
Chemical Formula C 2113 CH 17 N 315 N 2 O 8
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Trigger Solvent; Acid; Base
Chemical Family All Carboxylic Acids; All Alcohols; Acetic Acid; Isopropanol; Ethanol; Ethylene Glycol
Chemical Name Acetone, N-methyl, 2 pyrrolodine (nMP), Monoethanolamine, Propylene glycol methyl ether acetate, Methyl ethyl ketone,and More
View Details
A.G. Scientific, Inc.
Specs
Trigger Acid
Chemical Formula C30H48O3
CAS Number CAS [472-15-1]
View Details