Medical Isotopes, Inc. CGS 21680A 21969

Description
CGS 21680A
Description
CGS 21680A

Suppliers

Company
Product
Description
Supplier Links
CGS 21680A - 21969 - Medical Isotopes, Inc.
Pelham, NH, USA
CGS 21680A
21969
CGS 21680A 21969
CGS 21680A

CGS 21680A

Supplier's Site

Technical Specifications

  Medical Isotopes, Inc.
Product Category Organic Chemicals
Product Number 21969
Product Name CGS 21680A
Chemical Formula C 23 H 30 ClN 7 O 6
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Trigger Solvent; Acid; Base
Chemical Family All Carboxylic Acids; All Alcohols; Acetic Acid; Isopropanol; Ethanol; Ethylene Glycol
Chemical Name Acetone, N-methyl, 2 pyrrolodine (nMP), Monoethanolamine, Propylene glycol methyl ether acetate, Methyl ethyl ketone,and More
View Details
Specs
Trigger Salt
State of Matter Bulk Solid / Granules
Purity 98 %
View Details