Manufacturer: MediaTek Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124039-MT7697N
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -30 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1124039-MT7697N |
| Product Name | Custom Parts - Custom Parts (J - M) - MT7697N |