GENIO 1200 DC/DC LPDDR4X VDDQ (0
GENIO 1200 DC/DC LPDDR4X VDDQ (0
GENIO 1200 DC/DC LPDDR4X VDDQ
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 5769-MT6691SVP/ACT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 15-UFBGA, WLCSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.2700 to 1.4 volts |