MediaTek USA Inc. Voltage Regulators - DC DC Switching Regulators MT6691OOP/A

Description
GENIO 350 DC/DC LPDDR4 VDD2/VDDQ
Request a Quote Datasheet
Description
GENIO 350 DC/DC LPDDR4 VDD2/VDDQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 5769-MT6691OOP/ACT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
5769-MT6691OOP/ACT-ND
Voltage Regulators - DC DC Switching Regulators 5769-MT6691OOP/ACT-ND
GENIO 350 DC/DC LPDDR4 VDD2/VDDQ

GENIO 350 DC/DC LPDDR4 VDD2/VDDQ

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 5769-MT6691OOP/ATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
5769-MT6691OOP/ATR-ND
Voltage Regulators - DC DC Switching Regulators 5769-MT6691OOP/ATR-ND
GENIO 350 DC/DC LPDDR4 VDD2/VDDQ

GENIO 350 DC/DC LPDDR4 VDD2/VDDQ

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 5769-MT6691OOP/ADKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
5769-MT6691OOP/ADKR-ND
Voltage Regulators - DC DC Switching Regulators 5769-MT6691OOP/ADKR-ND
GENIO 350 DC/DC LPDDR4 VDD2/VDDQ

GENIO 350 DC/DC LPDDR4 VDD2/VDDQ

Buy Now Datasheet
Singapore, Singapore
1.125V Voltage Regulator IC
739-MT6691OOP/A
1.125V Voltage Regulator IC 739-MT6691OOP/A
Switching Voltage Regulators Genio 350 DC/DC LPDDR4 VDD2/VDDQ (1.125V) or DC/DC LPDDR4X VDD2 (1.125V) Product overview: MT6691OOP/A from MediaTek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.125V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.125V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MT6691OOP/A can be used for catalog matching and distributor lookup.

Switching Voltage Regulators Genio 350 DC/DC LPDDR4 VDD2/VDDQ (1.125V) or DC/DC LPDDR4X VDD2 (1.125V) Product overview: MT6691OOP/A from MediaTek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.125V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.125V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MT6691OOP/A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr: Freescale Semiconductor Category: Integrated Circuits (ICs)>Power Management (PMIC)>Lighting, Ballast Controllers Packaging: Bulk Part Status: Obsolete Function: Master Reset Output Configuration: Half Bridge (6) Topology: ADC, Comparator, Oscillator, Register Bank Output Type: Open Collector Number of Outputs: 8 Voltage - Input (Min): 1.1V

Mfr: Freescale Semiconductor
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Lighting, Ballast Controllers
Packaging: Bulk
Part Status: Obsolete
Function: Master Reset
Output Configuration: Half Bridge (6)
Topology: ADC, Comparator, Oscillator, Register Bank
Output Type: Open Collector
Number of Outputs: 8
Voltage - Input (Min): 1.1V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 5769-MT6691OOP/ACT-ND 739-MT6691OOP/A
Product Name Voltage Regulators - DC DC Switching Regulators 1.125V Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Open Collector
Package Type Other; 15-UFBGA, WLCSP Other; Reel
Special Features Synchronous Rectification Multiple Outputs
Output Voltage 0.2700 to 1.4 volts
Unlock Full Specs
to access all available technical data