GENIO 700 , GNEIO 510 PMIC
GENIO 700 , GNEIO 510 PMIC QUAD
GENIO 700 , GNEIO 510 PMIC QUAD
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 5767-MT6319LP/ATR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 45-UFBGA, WLCSP |
| Output Voltage | 0.4000 to 1.19 volts |