GENIO 700 , GENIO 510 VMDDR CONT
GENIO 700 , GENIO 510 VMDDR
GENIO 700 , GENIO 510 VMDDR CONT
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 5769-MA5721FP/ADKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 11-UFBGA, WLCSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.3000 to 1.3 volts |