Mecmesin Corporation Touchscreen Force Testing System MultiTest 0.5-xt

Description
The MultiTest 0.5-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 0.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and training. The stand has a column height of 1710mm (67.3"), ideal for the elongation testing of highly elastic material such as rubber and film which require test stands with extended crosshead travel. The system uses Mecmesin’s high performance Intelligent Loadcells for excellent resolution and outstanding tensile testing equipment accuracy. Automated testing = Maximum efficiency The PLC (Programmable Logic Controller) or Digital Control Interface facilitates additional automation, enabling control of external devices, which can perform other tasks normally undertaken manually. Using a PLC allows tests to run safely without the requirement of an operator present, thereby maximising productivity, lowering costs and minimising mistakes, often caused through human error.
Description
The MultiTest 0.5-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 0.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and training. The stand has a column height of 1710mm (67.3"), ideal for the elongation testing of highly elastic material such as rubber and film which require test stands with extended crosshead travel. The system uses Mecmesin’s high performance Intelligent Loadcells for excellent resolution and outstanding tensile testing equipment accuracy. Automated testing = Maximum efficiency The PLC (Programmable Logic Controller) or Digital Control Interface facilitates additional automation, enabling control of external devices, which can perform other tasks normally undertaken manually. Using a PLC allows tests to run safely without the requirement of an operator present, thereby maximising productivity, lowering costs and minimising mistakes, often caused through human error.

Suppliers

Company
Product
Description
Supplier Links
Touchscreen Force Testing System - MultiTest 0.5-xt - Mecmesin Corporation
Sterling, VA, USA
Touchscreen Force Testing System
MultiTest 0.5-xt
Touchscreen Force Testing System MultiTest 0.5-xt
The MultiTest 0.5-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 0.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and training. The stand has a column height of 1710mm (67.3"), ideal for the elongation testing of highly elastic material such as rubber and film which require test stands with extended crosshead travel. The system uses Mecmesin’s high performance Intelligent Loadcells for excellent resolution and outstanding tensile testing equipment accuracy. Automated testing = Maximum efficiency The PLC (Programmable Logic Controller) or Digital Control Interface facilitates additional automation, enabling control of external devices, which can perform other tasks normally undertaken manually. Using a PLC allows tests to run safely without the requirement of an operator present, thereby maximising productivity, lowering costs and minimising mistakes, often caused through human error.

The MultiTest 0.5-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 0.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and training.
The stand has a column height of 1710mm (67.3"), ideal for the elongation testing of highly elastic material such as rubber and film which require test stands with extended crosshead travel.
The system uses Mecmesin’s high performance Intelligent Loadcells for excellent resolution and outstanding tensile testing equipment accuracy.

Automated testing = Maximum efficiency

The PLC (Programmable Logic Controller) or Digital Control Interface facilitates additional automation, enabling control of external devices, which can perform other tasks normally undertaken manually. Using a PLC allows tests to run safely without the requirement of an operator present, thereby maximising productivity, lowering costs and minimising mistakes, often caused through human error.

Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Mechanical Testing Equipment
Product Number MultiTest 0.5-xt
Product Name Touchscreen Force Testing System
Mechanical Test Compression; Tensile; Flexure or Bending; Universal
Display / User Interface Video; Application Software (optional feature)
Stroke / Travel 53.5 inch (1359 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque stand, motorized, horizontal, 60 RPM max, 100 lbFin, 110V - TSTMH-DC-2 - Mark-10 Corporation
Specs
Mechanical Test Fatigue; Shear or Torsion
Torque / Impact Energy 8.33 Ft-lbs (11.3 N-m)
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details
Impact Testing Machine - ACJ-50 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Toughness
Force / Load 110 lbs (50 kg)
View Details