Mechanical Products, Inc. Mechanical Products 875S11202 Marine-Rated Surface Mount High-Amp Circuit Breaker, Type III, 120A 48VDC 875s11202

Description
Mechanical Products Series 87 switchable high amp breaker is the latest in new and innovative products designed and manufactured by Mechanical Products. This heavy-duty switchable high-amp circuit breaker features a manual reset with On-Off switch function. It is available in panel mount or surface mount options, with a round mounting hole cutout. The series 87 switchable circuit breaker was designed as a drop-in replacement to meet the needs of marine applications with a main breaker protection interrupt rating at 5,000A interrupt capacity. Mechanical Products 875S11202 Marine-Rated Surface Mount High-Amp Circuit Breaker Category: Mechanical Products Marine Surface Circuit Breaker Manufacturer: Mechanical Products Mounting Hole: #10 or M5 screw Ignition protected to SAE J1171 Compliance Interrupt capacity to meet SAE J553, ABYC-E11, and UL1077 Ingress Protection: IP66 Rated Operating Temperature: -40°F (-40°C) to 185°F (85°C) Series 87 switchable high amp crosses to industry standards circuit breakers Ideal for DC power systems in marine as a main or branch circuit breaker, or for use with inverter, windlass, bow thruster, solar system, truck and bus systems, RV systems, accessories, and lift gates
Request a Quote Datasheet
Description
Mechanical Products Series 87 switchable high amp breaker is the latest in new and innovative products designed and manufactured by Mechanical Products. This heavy-duty switchable high-amp circuit breaker features a manual reset with On-Off switch function. It is available in panel mount or surface mount options, with a round mounting hole cutout. The series 87 switchable circuit breaker was designed as a drop-in replacement to meet the needs of marine applications with a main breaker protection interrupt rating at 5,000A interrupt capacity. Mechanical Products 875S11202 Marine-Rated Surface Mount High-Amp Circuit Breaker Category: Mechanical Products Marine Surface Circuit Breaker Manufacturer: Mechanical Products Mounting Hole: #10 or M5 screw Ignition protected to SAE J1171 Compliance Interrupt capacity to meet SAE J553, ABYC-E11, and UL1077 Ingress Protection: IP66 Rated Operating Temperature: -40°F (-40°C) to 185°F (85°C) Series 87 switchable high amp crosses to industry standards circuit breakers Ideal for DC power systems in marine as a main or branch circuit breaker, or for use with inverter, windlass, bow thruster, solar system, truck and bus systems, RV systems, accessories, and lift gates
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Products 875S11202 Marine-Rated Surface Mount High-Amp Circuit Breaker, Type III, 120A 48VDC - 49131 - Waytek, Inc.
Chanhassen, MN, United States
Mechanical Products 875S11202 Marine-Rated Surface Mount High-Amp Circuit Breaker, Type III, 120A 48VDC
49131
Mechanical Products 875S11202 Marine-Rated Surface Mount High-Amp Circuit Breaker, Type III, 120A 48VDC 49131
Mechanical Products Series 87 switchable high amp breaker is the latest in new and innovative products designed and manufactured by Mechanical Products. This heavy-duty switchable high-amp circuit breaker features a manual reset with On-Off switch function. It is available in panel mount or surface mount options, with a round mounting hole cutout. The series 87 switchable circuit breaker was designed as a drop-in replacement to meet the needs of marine applications with a main breaker protection interrupt rating at 5,000A interrupt capacity. Mechanical Products 875S11202 Marine-Rated Surface Mount High-Amp Circuit Breaker Category: Mechanical Products Marine Surface Circuit Breaker Manufacturer: Mechanical Products Mounting Hole: #10 or M5 screw Ignition protected to SAE J1171 Compliance Interrupt capacity to meet SAE J553, ABYC-E11, and UL1077 Ingress Protection: IP66 Rated Operating Temperature: -40°F (-40°C) to 185°F (85°C) Series 87 switchable high amp crosses to industry standards circuit breakers Ideal for DC power systems in marine as a main or branch circuit breaker, or for use with inverter, windlass, bow thruster, solar system, truck and bus systems, RV systems, accessories, and lift gates

Mechanical Products Series 87 switchable high amp breaker is the latest in new and innovative products designed and manufactured by Mechanical Products. This heavy-duty switchable high-amp circuit breaker features a manual reset with On-Off switch function. It is available in panel mount or surface mount options, with a round mounting hole cutout. The series 87 switchable circuit breaker was designed as a drop-in replacement to meet the needs of marine applications with a main breaker protection interrupt rating at 5,000A interrupt capacity.

  • Mechanical Products 875S11202 Marine-Rated Surface Mount High-Amp Circuit Breaker
  • Category: Mechanical Products Marine Surface Circuit Breaker
  • Manufacturer: Mechanical Products
  • Mounting Hole: #10 or M5 screw
  • Ignition protected to SAE J1171 Compliance
  • Interrupt capacity to meet SAE J553, ABYC-E11, and UL1077
  • Ingress Protection: IP66 Rated
  • Operating Temperature: -40°F (-40°C) to 185°F (85°C)
  • Series 87 switchable high amp crosses to industry standards circuit breakers
  • Ideal for DC power systems in marine as a main or branch circuit breaker, or for use with inverter, windlass, bow thruster, solar system, truck and bus systems, RV systems, accessories, and lift gates
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 49131
Product Name Mechanical Products 875S11202 Marine-Rated Surface Mount High-Amp Circuit Breaker, Type III, 120A 48VDC
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data