Mechanical Products, Inc. Mechanical Products 875P11502 Marine-Rated Panel Mount High-Amp Circuit Breaker, Type III, 150A, 48VDC 875P11502

Description
Mechanical Products Series 87 switchable high amp breaker is the latest in new and innovative products designed and manufactured by Mechanical Products. This heavy-duty switchable high-amp circuit breaker features a manual reset with On-Off switch function. It is available in panel mount or surface mount options, with a round mounting hole cutout. The series 87 switchable circuit breaker was designed as a drop-in replacement to meet the needs of marine applications with a main breaker protection interrupt rating at 5,000A interrupt capacity. Mechanical Products 875-P1-150-2 Marine-Rated Panel Mount High-Amp Circuit Breaker Category: Mechanical Products Marine Panel Circuit Breakers Manufacturer: Mechanical Products Mounting Hole: #10 or M5 screw Ignition protected to SAE J1171 Compliance Interrupt capacity to meet SAE J553, ABYC-E11, and UL1077 Ingress Protection: IP66 Rated Operating Temperature: -40°F (-40°C) to 185°F (85°C) Series 87 switchable high amp crosses to industry standards circuit breakers Ideal for DC power systems in marine as a main or branch circuit breaker, or for use with inverter, windlass, bow thruster, solar system, truck and bus systems, RV systems, accessories, and lift gates
Request a Quote Datasheet
Description
Mechanical Products Series 87 switchable high amp breaker is the latest in new and innovative products designed and manufactured by Mechanical Products. This heavy-duty switchable high-amp circuit breaker features a manual reset with On-Off switch function. It is available in panel mount or surface mount options, with a round mounting hole cutout. The series 87 switchable circuit breaker was designed as a drop-in replacement to meet the needs of marine applications with a main breaker protection interrupt rating at 5,000A interrupt capacity. Mechanical Products 875-P1-150-2 Marine-Rated Panel Mount High-Amp Circuit Breaker Category: Mechanical Products Marine Panel Circuit Breakers Manufacturer: Mechanical Products Mounting Hole: #10 or M5 screw Ignition protected to SAE J1171 Compliance Interrupt capacity to meet SAE J553, ABYC-E11, and UL1077 Ingress Protection: IP66 Rated Operating Temperature: -40°F (-40°C) to 185°F (85°C) Series 87 switchable high amp crosses to industry standards circuit breakers Ideal for DC power systems in marine as a main or branch circuit breaker, or for use with inverter, windlass, bow thruster, solar system, truck and bus systems, RV systems, accessories, and lift gates
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Products 875P11502 Marine-Rated Panel Mount High-Amp Circuit Breaker, Type III, 150A, 48VDC - 49122 - Waytek, Inc.
Chanhassen, MN, United States
Mechanical Products 875P11502 Marine-Rated Panel Mount High-Amp Circuit Breaker, Type III, 150A, 48VDC
49122
Mechanical Products 875P11502 Marine-Rated Panel Mount High-Amp Circuit Breaker, Type III, 150A, 48VDC 49122
Mechanical Products Series 87 switchable high amp breaker is the latest in new and innovative products designed and manufactured by Mechanical Products. This heavy-duty switchable high-amp circuit breaker features a manual reset with On-Off switch function. It is available in panel mount or surface mount options, with a round mounting hole cutout. The series 87 switchable circuit breaker was designed as a drop-in replacement to meet the needs of marine applications with a main breaker protection interrupt rating at 5,000A interrupt capacity. Mechanical Products 875-P1-150-2 Marine-Rated Panel Mount High-Amp Circuit Breaker Category: Mechanical Products Marine Panel Circuit Breakers Manufacturer: Mechanical Products Mounting Hole: #10 or M5 screw Ignition protected to SAE J1171 Compliance Interrupt capacity to meet SAE J553, ABYC-E11, and UL1077 Ingress Protection: IP66 Rated Operating Temperature: -40°F (-40°C) to 185°F (85°C) Series 87 switchable high amp crosses to industry standards circuit breakers Ideal for DC power systems in marine as a main or branch circuit breaker, or for use with inverter, windlass, bow thruster, solar system, truck and bus systems, RV systems, accessories, and lift gates

Mechanical Products Series 87 switchable high amp breaker is the latest in new and innovative products designed and manufactured by Mechanical Products. This heavy-duty switchable high-amp circuit breaker features a manual reset with On-Off switch function. It is available in panel mount or surface mount options, with a round mounting hole cutout. The series 87 switchable circuit breaker was designed as a drop-in replacement to meet the needs of marine applications with a main breaker protection interrupt rating at 5,000A interrupt capacity.

  • Mechanical Products 875-P1-150-2 Marine-Rated Panel Mount High-Amp Circuit Breaker
  • Category: Mechanical Products Marine Panel Circuit Breakers
  • Manufacturer: Mechanical Products
  • Mounting Hole: #10 or M5 screw
  • Ignition protected to SAE J1171 Compliance
  • Interrupt capacity to meet SAE J553, ABYC-E11, and UL1077
  • Ingress Protection: IP66 Rated
  • Operating Temperature: -40°F (-40°C) to 185°F (85°C)
  • Series 87 switchable high amp crosses to industry standards circuit breakers
  • Ideal for DC power systems in marine as a main or branch circuit breaker, or for use with inverter, windlass, bow thruster, solar system, truck and bus systems, RV systems, accessories, and lift gates
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 49122
Product Name Mechanical Products 875P11502 Marine-Rated Panel Mount High-Amp Circuit Breaker, Type III, 150A, 48VDC
Rated DC Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-1-63-4-2-80-V-ND - DigiKey
Specs
Rated Current 80 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Din Rail Mount Circuit Breaker - 68117410 - Radwell International
Specs
Rated Current 10 amps
Number of Poles 1
View Details
Circuit Breakers - T11-818-6-ND - DigiKey
Specs
Rated Current 6 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details