Mechanical Products, Inc. Mechanical Products 875-P1-050-2 Marine-Rated Panel Mount High-Amp Circuit Breaker, Type III, 50A, 48VDC 875-P1-050-2

Description
The Series 87 switchable high-amp breaker is the latest in new and innovative products designed and manufactured by Mechanical Products. This heavy-duty switchable high-amp circuit breaker features a manual reset with On-Off switch function. It is available in panel mount or surface mount options. With a wide amp range from 25A to 250A, the series 87 switchable circuit breaker was designed as a drop-in replacement and has a round mounting hole cutout. It meets the needs of marine applications with a main breaker protection interrupt rating at 5,000A interrupt capacity. Mechanical Products 875p10502 Marine-Rated Panel Mount High-Amp Circuit Breaker Category: Mechanical Products Marine-Rated Panel Mount Circuit Breakers Manufacturer: Mechanical Products Mounting Hole: #10 or M5 screw Ignition protected to SAE J1171 Compliance Interrupt capacity to meet SAE J553, ABYC-E11 & UL1077 Ingress Protection: IP66 Rated Operating Temperature: -40°F (-40°C) to 185°F (85°C) Series 87 Switchable High-Amp crosses to industry standard circuit breakers Ideal for DC power systems in marine applications as a main or branch circuit breaker, or for use with inverter, windlass, bow thruster, solar system, truck and bus systems, RV systems, accessories, and lift gates
Request a Quote
Description
The Series 87 switchable high-amp breaker is the latest in new and innovative products designed and manufactured by Mechanical Products. This heavy-duty switchable high-amp circuit breaker features a manual reset with On-Off switch function. It is available in panel mount or surface mount options. With a wide amp range from 25A to 250A, the series 87 switchable circuit breaker was designed as a drop-in replacement and has a round mounting hole cutout. It meets the needs of marine applications with a main breaker protection interrupt rating at 5,000A interrupt capacity. Mechanical Products 875p10502 Marine-Rated Panel Mount High-Amp Circuit Breaker Category: Mechanical Products Marine-Rated Panel Mount Circuit Breakers Manufacturer: Mechanical Products Mounting Hole: #10 or M5 screw Ignition protected to SAE J1171 Compliance Interrupt capacity to meet SAE J553, ABYC-E11 & UL1077 Ingress Protection: IP66 Rated Operating Temperature: -40°F (-40°C) to 185°F (85°C) Series 87 Switchable High-Amp crosses to industry standard circuit breakers Ideal for DC power systems in marine applications as a main or branch circuit breaker, or for use with inverter, windlass, bow thruster, solar system, truck and bus systems, RV systems, accessories, and lift gates
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Products 875-P1-050-2 Marine-Rated Panel Mount High-Amp Circuit Breaker, Type III, 50A, 48VDC - 49115 - Waytek, Inc.
Chanhassen, MN, United States
Mechanical Products 875-P1-050-2 Marine-Rated Panel Mount High-Amp Circuit Breaker, Type III, 50A, 48VDC
49115
Mechanical Products 875-P1-050-2 Marine-Rated Panel Mount High-Amp Circuit Breaker, Type III, 50A, 48VDC 49115
The Series 87 switchable high-amp breaker is the latest in new and innovative products designed and manufactured by Mechanical Products. This heavy-duty switchable high-amp circuit breaker features a manual reset with On-Off switch function. It is available in panel mount or surface mount options. With a wide amp range from 25A to 250A, the series 87 switchable circuit breaker was designed as a drop-in replacement and has a round mounting hole cutout. It meets the needs of marine applications with a main breaker protection interrupt rating at 5,000A interrupt capacity. Mechanical Products 875p10502 Marine-Rated Panel Mount High-Amp Circuit Breaker Category: Mechanical Products Marine-Rated Panel Mount Circuit Breakers Manufacturer: Mechanical Products Mounting Hole: #10 or M5 screw Ignition protected to SAE J1171 Compliance Interrupt capacity to meet SAE J553, ABYC-E11 & UL1077 Ingress Protection: IP66 Rated Operating Temperature: -40°F (-40°C) to 185°F (85°C) Series 87 Switchable High-Amp crosses to industry standard circuit breakers Ideal for DC power systems in marine applications as a main or branch circuit breaker, or for use with inverter, windlass, bow thruster, solar system, truck and bus systems, RV systems, accessories, and lift gates

The Series 87 switchable high-amp breaker is the latest in new and innovative products designed and manufactured by Mechanical Products. This heavy-duty switchable high-amp circuit breaker features a manual reset with On-Off switch function. It is available in panel mount or surface mount options. With a wide amp range from 25A to 250A, the series 87 switchable circuit breaker was designed as a drop-in replacement and has a round mounting hole cutout. It meets the needs of marine applications with a main breaker protection interrupt rating at 5,000A interrupt capacity.

  • Mechanical Products 875p10502 Marine-Rated Panel Mount High-Amp Circuit Breaker
  • Category: Mechanical Products Marine-Rated Panel Mount Circuit Breakers
  • Manufacturer: Mechanical Products
  • Mounting Hole: #10 or M5 screw
  • Ignition protected to SAE J1171 Compliance
  • Interrupt capacity to meet SAE J553, ABYC-E11 & UL1077
  • Ingress Protection: IP66 Rated
  • Operating Temperature: -40°F (-40°C) to 185°F (85°C)
  • Series 87 Switchable High-Amp crosses to industry standard circuit breakers
  • Ideal for DC power systems in marine applications as a main or branch circuit breaker, or for use with inverter, windlass, bow thruster, solar system, truck and bus systems, RV systems, accessories, and lift gates
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 49115
Product Name Mechanical Products 875-P1-050-2 Marine-Rated Panel Mount High-Amp Circuit Breaker, Type III, 50A, 48VDC
Rated DC Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Distribution Boards - 117134 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
Circuit Breakers - 486-2797-ND - DigiKey
Specs
Rated Current 6 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details