Mechanical Products, Inc. Mechanical Products 533-P0-030-22 Disconnect Switch, Press-to-Reset Circuit Breaker, 30A, 32VDC 533-P0-030-22

Description
The Series 53 Branch Disconnect / Circuit Breaker incorporates into a single device both traditional battery disconnect switching (non-engine) and circuit protection. This unique combination of features in a single rotary switch allows OEM cost savings by eliminating the added components, material and labor of a separate battery switch and circuit breaker/fuse. For the end user or maintenance personnel, the Series 53 provides a quick means to disconnect traditional downstream circuit(s) while preventing unintentional battery drain or allowing for disconnected battery power during storage and/or maintenance. Mechanical Products 533-P0-030-22 Disconnect Switch Category: Battery Disconnects Manufacturer: Mechanical Products Ideally suited for the Marine, RV, Truck and Heavy Equipment industries, the one-of-a-kind Series 53 Branch Disconnect Circuit Breaker incorporates into a single device both traditional battery disconnect switching (non-engine) and circuit protection for the house circuits Available with built-in, press-to-reset circuit breaker Current Rating: 30A Max Volt Rating: 32VDC Connection Style: 1/4 -28 Threaded Studs Operating Temperature: -40°C (-40°F) to 85°C (185°F) Ignition Protected to meet requirements of ISO 8846, USCG, ABYC, UL1107, UL1500 and SAE J1171
Request a Quote Datasheet
Description
The Series 53 Branch Disconnect / Circuit Breaker incorporates into a single device both traditional battery disconnect switching (non-engine) and circuit protection. This unique combination of features in a single rotary switch allows OEM cost savings by eliminating the added components, material and labor of a separate battery switch and circuit breaker/fuse. For the end user or maintenance personnel, the Series 53 provides a quick means to disconnect traditional downstream circuit(s) while preventing unintentional battery drain or allowing for disconnected battery power during storage and/or maintenance. Mechanical Products 533-P0-030-22 Disconnect Switch Category: Battery Disconnects Manufacturer: Mechanical Products Ideally suited for the Marine, RV, Truck and Heavy Equipment industries, the one-of-a-kind Series 53 Branch Disconnect Circuit Breaker incorporates into a single device both traditional battery disconnect switching (non-engine) and circuit protection for the house circuits Available with built-in, press-to-reset circuit breaker Current Rating: 30A Max Volt Rating: 32VDC Connection Style: 1/4 -28 Threaded Studs Operating Temperature: -40°C (-40°F) to 85°C (185°F) Ignition Protected to meet requirements of ISO 8846, USCG, ABYC, UL1107, UL1500 and SAE J1171
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Products 533-P0-030-22 Disconnect Switch, Press-to-Reset Circuit Breaker, 30A, 32VDC - 49072 - Waytek, Inc.
Chanhassen, MN, United States
Mechanical Products 533-P0-030-22 Disconnect Switch, Press-to-Reset Circuit Breaker, 30A, 32VDC
49072
Mechanical Products 533-P0-030-22 Disconnect Switch, Press-to-Reset Circuit Breaker, 30A, 32VDC 49072
The Series 53 Branch Disconnect / Circuit Breaker incorporates into a single device both traditional battery disconnect switching (non-engine) and circuit protection. This unique combination of features in a single rotary switch allows OEM cost savings by eliminating the added components, material and labor of a separate battery switch and circuit breaker/fuse. For the end user or maintenance personnel, the Series 53 provides a quick means to disconnect traditional downstream circuit(s) while preventing unintentional battery drain or allowing for disconnected battery power during storage and/or maintenance. Mechanical Products 533-P0-030-22 Disconnect Switch Category: Battery Disconnects Manufacturer: Mechanical Products Ideally suited for the Marine, RV, Truck and Heavy Equipment industries, the one-of-a-kind Series 53 Branch Disconnect Circuit Breaker incorporates into a single device both traditional battery disconnect switching (non-engine) and circuit protection for the house circuits Available with built-in, press-to-reset circuit breaker Current Rating: 30A Max Volt Rating: 32VDC Connection Style: 1/4 -28 Threaded Studs Operating Temperature: -40°C (-40°F) to 85°C (185°F) Ignition Protected to meet requirements of ISO 8846, USCG, ABYC, UL1107, UL1500 and SAE J1171

The Series 53 Branch Disconnect / Circuit Breaker incorporates into a single device both traditional battery disconnect switching (non-engine) and circuit protection. This unique combination of features in a single rotary switch allows OEM cost savings by eliminating the added components, material and labor of a separate battery switch and circuit breaker/fuse. For the end user or maintenance personnel, the Series 53 provides a quick means to disconnect traditional downstream circuit(s) while preventing unintentional battery drain or allowing for disconnected battery power during storage and/or maintenance.

  • Mechanical Products 533-P0-030-22 Disconnect Switch
  • Category: Battery Disconnects
  • Manufacturer: Mechanical Products
  • Ideally suited for the Marine, RV, Truck and Heavy Equipment industries, the one-of-a-kind Series 53 Branch Disconnect Circuit Breaker incorporates into a single device both traditional battery disconnect switching (non-engine) and circuit protection for the house circuits
  • Available with built-in, press-to-reset circuit breaker
  • Current Rating: 30A
  • Max Volt Rating: 32VDC
  • Connection Style: 1/4 -28 Threaded Studs
  • Operating Temperature: -40°C (-40°F) to 85°C (185°F)
  • Ignition Protected to meet requirements of ISO 8846, USCG, ABYC, UL1107, UL1500 and SAE J1171
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 49072
Product Name Mechanical Products 533-P0-030-22 Disconnect Switch, Press-to-Reset Circuit Breaker, 30A, 32VDC
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEM440UL - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 1 to 15 HP
View Details
Power Fuses Fusible Disconnect Switches - VPS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 1600 amps
Operating Voltage 690 to 1200 volts
View Details