320-402-4 -- MECHANICAL PRODUCTS 320-402-4 SHORT STOP CIRCUIT BREAKER, COPPER BUS BAR, 4 GANG
Mechanical Products, Inc.Mechanical Products 320-402-4 Short Stop Circuit Breaker, Copper Bus Bar, 4 Gang320-402-4
Description
Bus bars are made from copper with slots that make it easy to connect short stop circuit breakers.
Mechanical Products 320-402-4 Short Stop Circuit Breaker
Category: Mechanical Products Short Stop Circuit Breakers
Manufacturer: Mechanical Products
4 Position
Material: Copper
Suitable for use with breakers fitted with a parallel bracket or no bracket
Gang the breaker for your particular circuit application
Waytek, Inc.
Done
Request a Quote
Email Supplier
Description
Bus bars are made from copper with slots that make it easy to connect short stop circuit breakers.
Mechanical Products 320-402-4 Short Stop Circuit Breaker
Category: Mechanical Products Short Stop Circuit Breakers
Manufacturer: Mechanical Products
4 Position
Material: Copper
Suitable for use with breakers fitted with a parallel bracket or no bracket
Gang the breaker for your particular circuit application
Mechanical Products 320-402-4 Short Stop Circuit Breaker, Copper Bus Bar, 4 Gang
49106
Mechanical Products 320-402-4 Short Stop Circuit Breaker, Copper Bus Bar, 4 Gang
49106
Bus bars are made from copper with slots that make it easy to connect short stop circuit breakers.
Mechanical Products 320-402-4 Short Stop Circuit Breaker
Category: Mechanical Products Short Stop Circuit Breakers
Manufacturer: Mechanical Products
4 Position
Material: Copper
Suitable for use with breakers fitted with a parallel bracket or no bracket
Gang the breaker for your particular circuit application
Bus bars are made from copper with slots that make it easy to connect short stop circuit breakers.
Mechanical Products 320-402-4 Short Stop Circuit Breaker
Category: Mechanical Products Short Stop Circuit Breakers
Manufacturer: Mechanical Products
4 Position
Material: Copper
Suitable for use with breakers fitted with a parallel bracket or no bracket
Gang the breaker for your particular circuit application
Supplier's Site
Technical Specifications
Waytek, Inc.
Product Category
Circuit Breakers
Product Number
49106
Product Name
Mechanical Products 320-402-4 Short Stop Circuit Breaker, Copper Bus Bar, 4 Gang