19M-P10-B-090-02 -- MECHANICAL PRODUCTS 19M-P10-B-090-02 SERIES 19 CIRCUIT BREAKER, 90A, 30VDC, TYPE III MANUAL RESET
Mechanical Products, Inc.Mechanical Products 19M-P10-B-090-02 Series 19 Circuit Breaker, 90A, 30VDC, Type III Manual Reset19M-P10-B-090-02
Description
Mechanical Products 19M-P10-B-090-02 Series 19 Circuit Breaker
Category: Mechanical Products Series 19 Circuit Breakers
Manufacturer: Mechanical Products
Manual reset with red button
Can be used in harsh applications
Superior ingress protection
IP67 - water immersion up to 1 m
IP69K - high-temperature water pressure
Robust high-temperature thermoplastic case
1/4"-28 plated brass terminal studs with stainless steel sems nuts
SAE J1625 compliant
Ignition Protected: SAE J1171
UL Recognized - UL1077
Similar to Sansata Klixon® SDLM-90
Superior moisture sealing for use in harsh water environments
Quick panel mount installation with reset button access through panel
Waytek, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Mechanical Products 19M-P10-B-090-02 Series 19 Circuit Breaker
Category: Mechanical Products Series 19 Circuit Breakers
Manufacturer: Mechanical Products
Manual reset with red button
Can be used in harsh applications
Superior ingress protection
IP67 - water immersion up to 1 m
IP69K - high-temperature water pressure
Robust high-temperature thermoplastic case
1/4"-28 plated brass terminal studs with stainless steel sems nuts
SAE J1625 compliant
Ignition Protected: SAE J1171
UL Recognized - UL1077
Similar to Sansata Klixon® SDLM-90
Superior moisture sealing for use in harsh water environments
Quick panel mount installation with reset button access through panel
Mechanical Products 19M-P10-B-090-02 Series 19 Circuit Breaker, 90A, 30VDC, Type III Manual Reset
48857
Mechanical Products 19M-P10-B-090-02 Series 19 Circuit Breaker, 90A, 30VDC, Type III Manual Reset
48857
Mechanical Products 19M-P10-B-090-02 Series 19 Circuit Breaker
Category: Mechanical Products Series 19 Circuit Breakers
Manufacturer: Mechanical Products
Manual reset with red button
Can be used in harsh applications
Superior ingress protection
IP67 - water immersion up to 1 m
IP69K - high-temperature water pressure
Robust high-temperature thermoplastic case
1/4"-28 plated brass terminal studs with stainless steel sems nuts
SAE J1625 compliant
Ignition Protected: SAE J1171
UL Recognized - UL1077
Similar to Sansata Klixon® SDLM-90
Superior moisture sealing for use in harsh water environments
Quick panel mount installation with reset button access through panel
Mechanical Products 19M-P10-B-090-02 Series 19 Circuit Breaker
Category: Mechanical Products Series 19 Circuit Breakers
Manufacturer: Mechanical Products
Manual reset with red button
Can be used in harsh applications
Superior ingress protection
IP67 - water immersion up to 1 m
IP69K - high-temperature water pressure
Robust high-temperature thermoplastic case
1/4"-28 plated brass terminal studs with stainless steel sems nuts
SAE J1625 compliant
Ignition Protected: SAE J1171
UL Recognized - UL1077
Similar to Sansata Klixon® SDLM-90
Superior moisture sealing for use in harsh water environments
Quick panel mount installation with reset button access through panel
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Circuit Breakers
Product Number
48857
Product Name
Mechanical Products 19M-P10-B-090-02 Series 19 Circuit Breaker, 90A, 30VDC, Type III Manual Reset