Mechanical Products, Inc. Mechanical Products 19M-P10-B-080-02 Series 19 Circuit Breaker, 80A, 30VDC, Type III Manual Reset 19M-P10-B-080-02

Description
Mechanical Products 19M-P10-B-080-02 Series 19 Circuit Breaker Category: Mechanical Products Series 19 Circuit Breakers Manufacturer: Mechanical Products Manual reset with red button Can be used in harsh applications Superior ingress protection IP67 - water immersion up to 1 m IP69K - high-temperature water pressure Robust high-temperature thermoplastic case 1/4"-28 plated brass terminal studs with stainless steel sems nuts SAE J1625 compliant Ignition Protected: SAE J1171 UL Recognized - UL1077 Similar to Sansata Klixon® SDLM-80 Superior moisture sealing for use in harsh water environments Quick panel mount installation with reset button access through panel
Request a Quote Datasheet
Description
Mechanical Products 19M-P10-B-080-02 Series 19 Circuit Breaker Category: Mechanical Products Series 19 Circuit Breakers Manufacturer: Mechanical Products Manual reset with red button Can be used in harsh applications Superior ingress protection IP67 - water immersion up to 1 m IP69K - high-temperature water pressure Robust high-temperature thermoplastic case 1/4"-28 plated brass terminal studs with stainless steel sems nuts SAE J1625 compliant Ignition Protected: SAE J1171 UL Recognized - UL1077 Similar to Sansata Klixon® SDLM-80 Superior moisture sealing for use in harsh water environments Quick panel mount installation with reset button access through panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Products 19M-P10-B-080-02 Series 19 Circuit Breaker, 80A, 30VDC, Type III Manual Reset - 48858 - Waytek, Inc.
Chanhassen, MN, United States
Mechanical Products 19M-P10-B-080-02 Series 19 Circuit Breaker, 80A, 30VDC, Type III Manual Reset
48858
Mechanical Products 19M-P10-B-080-02 Series 19 Circuit Breaker, 80A, 30VDC, Type III Manual Reset 48858
Mechanical Products 19M-P10-B-080-02 Series 19 Circuit Breaker Category: Mechanical Products Series 19 Circuit Breakers Manufacturer: Mechanical Products Manual reset with red button Can be used in harsh applications Superior ingress protection IP67 - water immersion up to 1 m IP69K - high-temperature water pressure Robust high-temperature thermoplastic case 1/4"-28 plated brass terminal studs with stainless steel sems nuts SAE J1625 compliant Ignition Protected: SAE J1171 UL Recognized - UL1077 Similar to Sansata Klixon® SDLM-80 Superior moisture sealing for use in harsh water environments Quick panel mount installation with reset button access through panel
  • Mechanical Products 19M-P10-B-080-02 Series 19 Circuit Breaker
  • Category: Mechanical Products Series 19 Circuit Breakers
  • Manufacturer: Mechanical Products
  • Manual reset with red button
  • Can be used in harsh applications
  • Superior ingress protection
  • IP67 - water immersion up to 1 m
  • IP69K - high-temperature water pressure
  • Robust high-temperature thermoplastic case
  • 1/4"-28 plated brass terminal studs with stainless steel sems nuts
  • SAE J1625 compliant
  • Ignition Protected: SAE J1171
  • UL Recognized - UL1077
  • Similar to Sansata Klixon® SDLM-80
  • Superior moisture sealing for use in harsh water environments
  • Quick panel mount installation with reset button access through panel
Supplier's Site Datasheet
Push-to-Reset Circuit Breakers - 19M-P10-B-080-02 - Chief Enterprises LLC
Elmhurst, IL, United States
Push-to-Reset Circuit Breakers
19M-P10-B-080-02
Push-to-Reset Circuit Breakers 19M-P10-B-080-02
Circuit Breaker, Series 19, type 3, panel, red button, 80A, term hdwr

Circuit Breaker, Series 19, type 3, panel, red button, 80A, term hdwr

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Circuit Breakers Circuit Breakers
Product Number 48858 19M-P10-B-080-02
Product Name Mechanical Products 19M-P10-B-080-02 Series 19 Circuit Breaker, 80A, 30VDC, Type III Manual Reset Push-to-Reset Circuit Breakers
Rated DC Voltage 30 volts
Unlock Full Specs
to access all available technical data