Mechanical Products, Inc. Mechanical Products 177-S8-150-2-R, Compact Surface Mount Circuit Breaker, Type III Push/Trip with Reset Guard, 1/4" Stud, 150A 177-S8-150-2-R

Description
Mechanical Products 177-S8-150-2-R, Compact Surface Mount Circuit Breaker Category: Mechanical Products Surface Mount Surface Breakers Manufacturer: Mechanical Products Smaller compact base has been designed to meet the increasing demands of small spaces within vehicle compartments Robust thermoplastic base and heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection Enhanced trip button guard allows the circuit breaker to be positioned in unprotected locations and provides confidence that it will not be inadvertently tripped by unauthorized personnel or when bumped by another object Diagonal mounting holes Stainless steel terminal studs and nuts Operating Temperature Range: -40°C (40°F) to +85°C (185°F) Ingress Protection: IP67 dust and waterproof rated Ignition Protected: Compliant to SAE J1171 Interrupt Capacity: SAE J1625, ABYC-E11
Request a Quote Datasheet
Description
Mechanical Products 177-S8-150-2-R, Compact Surface Mount Circuit Breaker Category: Mechanical Products Surface Mount Surface Breakers Manufacturer: Mechanical Products Smaller compact base has been designed to meet the increasing demands of small spaces within vehicle compartments Robust thermoplastic base and heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection Enhanced trip button guard allows the circuit breaker to be positioned in unprotected locations and provides confidence that it will not be inadvertently tripped by unauthorized personnel or when bumped by another object Diagonal mounting holes Stainless steel terminal studs and nuts Operating Temperature Range: -40°C (40°F) to +85°C (185°F) Ingress Protection: IP67 dust and waterproof rated Ignition Protected: Compliant to SAE J1171 Interrupt Capacity: SAE J1625, ABYC-E11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Products 177-S8-150-2-R, Compact Surface Mount Circuit Breaker, Type III Push/Trip with Reset Guard, 1/4
Chanhassen, MN, United States
Mechanical Products 177-S8-150-2-R, Compact Surface Mount Circuit Breaker, Type III Push/Trip with Reset Guard, 1/4" Stud, 150A
49156
Mechanical Products 177-S8-150-2-R, Compact Surface Mount Circuit Breaker, Type III Push/Trip with Reset Guard, 1/4" Stud, 150A 49156
Mechanical Products 177-S8-150-2-R, Compact Surface Mount Circuit Breaker Category: Mechanical Products Surface Mount Surface Breakers Manufacturer: Mechanical Products Smaller compact base has been designed to meet the increasing demands of small spaces within vehicle compartments Robust thermoplastic base and heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection Enhanced trip button guard allows the circuit breaker to be positioned in unprotected locations and provides confidence that it will not be inadvertently tripped by unauthorized personnel or when bumped by another object Diagonal mounting holes Stainless steel terminal studs and nuts Operating Temperature Range: -40°C (40°F) to +85°C (185°F) Ingress Protection: IP67 dust and waterproof rated Ignition Protected: Compliant to SAE J1171 Interrupt Capacity: SAE J1625, ABYC-E11
  • Mechanical Products 177-S8-150-2-R, Compact Surface Mount Circuit Breaker
  • Category: Mechanical Products Surface Mount Surface Breakers
  • Manufacturer: Mechanical Products
  • Smaller compact base has been designed to meet the increasing demands of small spaces within vehicle compartments
  • Robust thermoplastic base and heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
  • Enhanced trip button guard allows the circuit breaker to be positioned in unprotected locations and provides confidence that it will not be inadvertently tripped by unauthorized personnel or when bumped by another object
  • Diagonal mounting holes
  • Stainless steel terminal studs and nuts
  • Operating Temperature Range: -40°C (40°F) to +85°C (185°F)
  • Ingress Protection: IP67 dust and waterproof rated
  • Ignition Protected: Compliant to SAE J1171
  • Interrupt Capacity: SAE J1625, ABYC-E11
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 49156
Product Name Mechanical Products 177-S8-150-2-R, Compact Surface Mount Circuit Breaker, Type III Push/Trip with Reset Guard, 1/4" Stud, 150A
Rated DC Voltage 48 volts
Unlock Full Specs
to access all available technical data