177-S8-125-2-R -- MECHANICAL PRODUCTS 177-S8-125-2-R, COMPACT SURFACE MOUNT CIRCUIT BREAKER, TYPE III PUSH/TRIP WITH RESET GUARD, 1/4" STUD, 125A
Mechanical Products, Inc.Mechanical Products 177-S8-125-2-R, Compact Surface Mount Circuit Breaker, Type III Push/Trip with Reset Guard, 1/4" Stud, 125A177-S8-125-2-R
Description
Mechanical Products 177-S8-125-2-R, Compact Surface Mount Circuit Breaker
Category: Mechanical Products Surface Mount Surface Breakers
Manufacturer: Mechanical Products
Smaller compact base has been designed to meet the increasing demands of small spaces within vehicle compartments
Robust thermoplastic base and heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
Enhanced trip button guard allows the circuit breaker to be positioned in unprotected locations and provides confidence that it will not be inadvertently tripped by unauthorized personnel or when bumped by another object
Diagonal mounting holes
Stainless steel terminal studs and nuts
Operating Temperature Range: -40°C (40°F) to +85°C (185°F)
Ingress Protection: IP67 dust and waterproof rated
Ignition Protected: Compliant to SAE J1171
Interrupt Capacity: SAE J1625, ABYC-E11
Waytek, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Mechanical Products 177-S8-125-2-R, Compact Surface Mount Circuit Breaker
Category: Mechanical Products Surface Mount Surface Breakers
Manufacturer: Mechanical Products
Smaller compact base has been designed to meet the increasing demands of small spaces within vehicle compartments
Robust thermoplastic base and heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
Enhanced trip button guard allows the circuit breaker to be positioned in unprotected locations and provides confidence that it will not be inadvertently tripped by unauthorized personnel or when bumped by another object
Diagonal mounting holes
Stainless steel terminal studs and nuts
Operating Temperature Range: -40°C (40°F) to +85°C (185°F)
Ingress Protection: IP67 dust and waterproof rated
Ignition Protected: Compliant to SAE J1171
Interrupt Capacity: SAE J1625, ABYC-E11
Mechanical Products 177-S8-125-2-R, Compact Surface Mount Circuit Breaker, Type III Push/Trip with Reset Guard, 1/4" Stud, 125A
49155
Mechanical Products 177-S8-125-2-R, Compact Surface Mount Circuit Breaker, Type III Push/Trip with Reset Guard, 1/4" Stud, 125A
49155
Mechanical Products 177-S8-125-2-R, Compact Surface Mount Circuit Breaker
Category: Mechanical Products Surface Mount Surface Breakers
Manufacturer: Mechanical Products
Smaller compact base has been designed to meet the increasing demands of small spaces within vehicle compartments
Robust thermoplastic base and heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
Enhanced trip button guard allows the circuit breaker to be positioned in unprotected locations and provides confidence that it will not be inadvertently tripped by unauthorized personnel or when bumped by another object
Diagonal mounting holes
Stainless steel terminal studs and nuts
Operating Temperature Range: -40°C (40°F) to +85°C (185°F)
Ingress Protection: IP67 dust and waterproof rated
Ignition Protected: Compliant to SAE J1171
Interrupt Capacity: SAE J1625, ABYC-E11
Mechanical Products 177-S8-125-2-R, Compact Surface Mount Circuit Breaker
Category: Mechanical Products Surface Mount Surface Breakers
Manufacturer: Mechanical Products
Smaller compact base has been designed to meet the increasing demands of small spaces within vehicle compartments
Robust thermoplastic base and heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
Enhanced trip button guard allows the circuit breaker to be positioned in unprotected locations and provides confidence that it will not be inadvertently tripped by unauthorized personnel or when bumped by another object
Diagonal mounting holes
Stainless steel terminal studs and nuts
Operating Temperature Range: -40°C (40°F) to +85°C (185°F)
Ingress Protection: IP67 dust and waterproof rated
Ignition Protected: Compliant to SAE J1171
Interrupt Capacity: SAE J1625, ABYC-E11
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Circuit Breakers
Product Number
49155
Product Name
Mechanical Products 177-S8-125-2-R, Compact Surface Mount Circuit Breaker, Type III Push/Trip with Reset Guard, 1/4" Stud, 125A