Mechanical Products, Inc. Mechanical Products 176-S2-200-2 Surface Mount Circuit Breaker, Recessed Push/Trip Reset, 200A 176-S2-200-2

Description
The new recessed button has been designed to meet the increasing demands of small spaces within vehicle compartments. This new recessed button allows the manufacturers to locate the circuit breaker in an unprotected location and be confident the circuit breaker will not be inadvertently tripped by unauthorized personnel or when bumped by another object. Mechanical Products 176-S2-200-2 Surface Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, MIL-STD-204 for vibration protection No button guard required Standard surface mount with 3/8" diameter stud terminals Type III Manual pus- to-trip with red recessed button Stainless steel sems nuts installed on the breakers SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and waterproof rated Waterproof/Ignition protected For use in critical vehicle applications
Request a Quote Datasheet
Description
The new recessed button has been designed to meet the increasing demands of small spaces within vehicle compartments. This new recessed button allows the manufacturers to locate the circuit breaker in an unprotected location and be confident the circuit breaker will not be inadvertently tripped by unauthorized personnel or when bumped by another object. Mechanical Products 176-S2-200-2 Surface Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, MIL-STD-204 for vibration protection No button guard required Standard surface mount with 3/8" diameter stud terminals Type III Manual pus- to-trip with red recessed button Stainless steel sems nuts installed on the breakers SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and waterproof rated Waterproof/Ignition protected For use in critical vehicle applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Products 176-S2-200-2 Surface Mount Circuit Breaker, Recessed Push/Trip Reset, 200A - 49044 - Waytek, Inc.
Chanhassen, MN, United States
Mechanical Products 176-S2-200-2 Surface Mount Circuit Breaker, Recessed Push/Trip Reset, 200A
49044
Mechanical Products 176-S2-200-2 Surface Mount Circuit Breaker, Recessed Push/Trip Reset, 200A 49044
The new recessed button has been designed to meet the increasing demands of small spaces within vehicle compartments. This new recessed button allows the manufacturers to locate the circuit breaker in an unprotected location and be confident the circuit breaker will not be inadvertently tripped by unauthorized personnel or when bumped by another object. Mechanical Products 176-S2-200-2 Surface Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, MIL-STD-204 for vibration protection No button guard required Standard surface mount with 3/8" diameter stud terminals Type III Manual pus- to-trip with red recessed button Stainless steel sems nuts installed on the breakers SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and waterproof rated Waterproof/Ignition protected For use in critical vehicle applications

The new recessed button has been designed to meet the increasing demands of small spaces within vehicle compartments. This new recessed button allows the manufacturers to locate the circuit breaker in an unprotected location and be confident the circuit breaker will not be inadvertently tripped by unauthorized personnel or when bumped by another object.

  • Mechanical Products 176-S2-200-2 Surface Mount Circuit Breaker
  • Category: Mechanical Products Series 17 Circuit Breakers
  • Manufacturer: Mechanical Products
  • Trip-free operation
  • Heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, MIL-STD-204 for vibration protection
  • No button guard required
  • Standard surface mount with 3/8" diameter stud terminals
  • Type III Manual pus- to-trip with red recessed button
  • Stainless steel sems nuts installed on the breakers
  • SAE J1171 compliant, ignition protected
  • Interrupt capacity SAE J1625, ABYC-E11
  • IP67 dust and waterproof rated
  • Waterproof/Ignition protected
  • For use in critical vehicle applications
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 49044
Product Name Mechanical Products 176-S2-200-2 Surface Mount Circuit Breaker, Recessed Push/Trip Reset, 200A
Rated DC Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - A-0709P -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details
Electronic circuit breaker - 787-1668 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers