Mechanical Products, Inc. Mechanical Products 176-S0-050-2 Surface Mount Circuit Breaker, Recessed Push/Trip Reset 176-S0-050-2

Description
Recessed button has been designed to meet the increasing demands of small spaces within vehicle compartments. This new recessed button allows the manufacturer to locate the circuit breaker in an unprotected location and be confident the circuit breaker will not be inadvertently tripped by unauthorized personnel or when bumped by another object. Mechanical Products 176-S0-050-2 Surface Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection No button guard required Standard surface mount with 1/4"-28 diameter studs, diagonally positioned Type III manual push-to-trip with red recessed button Stainless steel sems nuts installed on the breakers SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and waterproof rated Waterproof/Ignition protected For use in critical vehicle applications
Request a Quote Datasheet
Description
Recessed button has been designed to meet the increasing demands of small spaces within vehicle compartments. This new recessed button allows the manufacturer to locate the circuit breaker in an unprotected location and be confident the circuit breaker will not be inadvertently tripped by unauthorized personnel or when bumped by another object. Mechanical Products 176-S0-050-2 Surface Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection No button guard required Standard surface mount with 1/4"-28 diameter studs, diagonally positioned Type III manual push-to-trip with red recessed button Stainless steel sems nuts installed on the breakers SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and waterproof rated Waterproof/Ignition protected For use in critical vehicle applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Products 176-S0-050-2 Surface Mount Circuit Breaker, Recessed Push/Trip Reset - 49037 - Waytek, Inc.
Chanhassen, MN, United States
Mechanical Products 176-S0-050-2 Surface Mount Circuit Breaker, Recessed Push/Trip Reset
49037
Mechanical Products 176-S0-050-2 Surface Mount Circuit Breaker, Recessed Push/Trip Reset 49037
Recessed button has been designed to meet the increasing demands of small spaces within vehicle compartments. This new recessed button allows the manufacturer to locate the circuit breaker in an unprotected location and be confident the circuit breaker will not be inadvertently tripped by unauthorized personnel or when bumped by another object. Mechanical Products 176-S0-050-2 Surface Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection No button guard required Standard surface mount with 1/4"-28 diameter studs, diagonally positioned Type III manual push-to-trip with red recessed button Stainless steel sems nuts installed on the breakers SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and waterproof rated Waterproof/Ignition protected For use in critical vehicle applications

Recessed button has been designed to meet the increasing demands of small spaces within vehicle compartments. This new recessed button allows the manufacturer to locate the circuit breaker in an unprotected location and be confident the circuit breaker will not be inadvertently tripped by unauthorized personnel or when bumped by another object.

  • Mechanical Products 176-S0-050-2 Surface Mount Circuit Breaker
  • Category: Mechanical Products Series 17 Circuit Breakers
  • Manufacturer: Mechanical Products
  • Trip-free operation
  • Heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
  • No button guard required
  • Standard surface mount with 1/4"-28 diameter studs, diagonally positioned
  • Type III manual push-to-trip with red recessed button
  • Stainless steel sems nuts installed on the breakers
  • SAE J1171 compliant, ignition protected
  • Interrupt capacity SAE J1625, ABYC-E11
  • IP67 dust and waterproof rated
  • Waterproof/Ignition protected
  • For use in critical vehicle applications
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 49037
Product Name Mechanical Products 176-S0-050-2 Surface Mount Circuit Breaker, Recessed Push/Trip Reset
Rated DC Voltage 48 volts
Unlock Full Specs
to access all available technical data