MECHANICAL PRODUCTS, INC.
175-S3-100-2 -- MECHANICAL PRODUCTS 175-S3-100-2 SURFACE MOUNT CIRCUIT BREAKER, PUSH/TRIP RESET, 3/8" STUD, 100A
Mechanical Products, Inc.
Mechanical Products 175-S3-100-2 Surface Mount Circuit Breaker, Push/Trip Reset, 3/8" Stud, 100A
175-S3-100-2
Description
Mechanical Products 175-S3-100-2 Surface Mount Circuit Breaker
Category: Mechanical Products Series 17 Circuit Breakers
Manufacturer: Mechanical Products
Trip-free operation
Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
New easy access terminations
Standard surface mount with 3/8 diameter studs, positioned side-by-side for easy access
Diagonal mounting holes
Stainless steel sems nuts installed on the breakers
48VDC
SAE J1171 compliant, ignition protected
Interrupt capacity SAE J1625, ABYC-E11
IP67 dust and waterproof rated
Waterproof/Ignition protected
Temp rating: -40°F (-40°C) to 185°F (85°C)
Request a Quote
Email Supplier
Datasheet
Description
Mechanical Products 175-S3-100-2 Surface Mount Circuit Breaker
Category: Mechanical Products Series 17 Circuit Breakers
Manufacturer: Mechanical Products
Trip-free operation
Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
New easy access terminations
Standard surface mount with 3/8 diameter studs, positioned side-by-side for easy access
Diagonal mounting holes
Stainless steel sems nuts installed on the breakers
48VDC
SAE J1171 compliant, ignition protected
Interrupt capacity SAE J1625, ABYC-E11
IP67 dust and waterproof rated
Waterproof/Ignition protected
Temp rating: -40°F (-40°C) to 185°F (85°C)
Request a Quote
Email Supplier
Datasheet
Suppliers
Mechanical Products 175-S3-100-2 Surface Mount Circuit Breaker, Push/Trip Reset, 3/8" Stud, 100A
48915
Mechanical Products 175-S3-100-2 Surface Mount Circuit Breaker
Category: Mechanical Products Series 17 Circuit Breakers
Manufacturer: Mechanical Products
Trip-free operation
Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
New easy access terminations
Standard surface mount with 3/8 diameter studs, positioned side-by-side for easy access
Diagonal mounting holes
Stainless steel sems nuts installed on the breakers
48VDC
SAE J1171 compliant, ignition protected
Interrupt capacity SAE J1625, ABYC-E11
IP67 dust and waterproof rated
Waterproof/Ignition protected
Temp rating: -40°F (-40°C) to 185°F (85°C)
- Mechanical Products 175-S3-100-2 Surface Mount Circuit Breaker
- Category: Mechanical Products Series 17 Circuit Breakers
- Manufacturer: Mechanical Products
- Trip-free operation
- Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
- New easy access terminations
- Standard surface mount with 3/8 diameter studs, positioned side-by-side for easy access
- Diagonal mounting holes
- Stainless steel sems nuts installed on the breakers
- 48VDC
- SAE J1171 compliant, ignition protected
- Interrupt capacity SAE J1625, ABYC-E11
- IP67 dust and waterproof rated
- Waterproof/Ignition protected
- Temp rating: -40°F (-40°C) to 185°F (85°C)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Circuit Breakers |
|
Product Number
|
48915 |
|
Product Name
|
Mechanical Products 175-S3-100-2 Surface Mount Circuit Breaker, Push/Trip Reset, 3/8" Stud, 100A |
|
Rated DC Voltage
|
48 volts
|
Unlock Full Specs
to access all available technical data