MECHANICAL PRODUCTS, INC.
175-S2-200-2 -- MECHANICAL PRODUCTS 175-S2-200-2 SURFACE MOUNT CIRCUIT BREAKER, PUSH TRIP RESET, 3/8" STUD, 200A
Mechanical Products, Inc.
Mechanical Products 175-S2-200-2 Surface Mount Circuit Breaker, Push Trip Reset, 3/8" Stud, 200A
175-S2-200-2
Description
Mechanical Products 175-S2-200-2 Surface Mount Circuit Breaker
Category: Mechanical Products Series 17 Circuit Breakers
Manufacturer: Mechanical Products
Trip-free operation
Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
New easy access terminations
Standard surface mount with 3/8 diameter studs, diagonally positioned
Diagonal mounting holes
Stainless steel sems nuts installed on the breakers
30VDC
SAE J1171 compliant, ignition protected
Interrupt capacity SAE J1625, ABYC-E11
IP67 dust and waterproof rated
Waterproof/Ignition protected
Temp rating: -40°F (-40°C) to 185°F (85°C)
Request a Quote
Email Supplier
Datasheet
Description
Mechanical Products 175-S2-200-2 Surface Mount Circuit Breaker
Category: Mechanical Products Series 17 Circuit Breakers
Manufacturer: Mechanical Products
Trip-free operation
Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
New easy access terminations
Standard surface mount with 3/8 diameter studs, diagonally positioned
Diagonal mounting holes
Stainless steel sems nuts installed on the breakers
30VDC
SAE J1171 compliant, ignition protected
Interrupt capacity SAE J1625, ABYC-E11
IP67 dust and waterproof rated
Waterproof/Ignition protected
Temp rating: -40°F (-40°C) to 185°F (85°C)
Request a Quote
Email Supplier
Datasheet
Suppliers
Mechanical Products 175-S2-200-2 Surface Mount Circuit Breaker, Push Trip Reset, 3/8" Stud, 200A
48909
Mechanical Products 175-S2-200-2 Surface Mount Circuit Breaker
Category: Mechanical Products Series 17 Circuit Breakers
Manufacturer: Mechanical Products
Trip-free operation
Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
New easy access terminations
Standard surface mount with 3/8 diameter studs, diagonally positioned
Diagonal mounting holes
Stainless steel sems nuts installed on the breakers
30VDC
SAE J1171 compliant, ignition protected
Interrupt capacity SAE J1625, ABYC-E11
IP67 dust and waterproof rated
Waterproof/Ignition protected
Temp rating: -40°F (-40°C) to 185°F (85°C)
- Mechanical Products 175-S2-200-2 Surface Mount Circuit Breaker
- Category: Mechanical Products Series 17 Circuit Breakers
- Manufacturer: Mechanical Products
- Trip-free operation
- Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
- New easy access terminations
- Standard surface mount with 3/8 diameter studs, diagonally positioned
- Diagonal mounting holes
- Stainless steel sems nuts installed on the breakers
- 30VDC
- SAE J1171 compliant, ignition protected
- Interrupt capacity SAE J1625, ABYC-E11
- IP67 dust and waterproof rated
- Waterproof/Ignition protected
- Temp rating: -40°F (-40°C) to 185°F (85°C)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Circuit Breakers |
|
Product Number
|
48909 |
|
Product Name
|
Mechanical Products 175-S2-200-2 Surface Mount Circuit Breaker, Push Trip Reset, 3/8" Stud, 200A |
|
Rated DC Voltage
|
30 volts
|
Unlock Full Specs
to access all available technical data