Mechanical Products, Inc. Mechanical Products 175-S1-100-2 Surface Mount Circuit Breaker, Push/Trip Reset, 1/4" Stud, 100A 175-S1-100-2

Description
Mechanical Products 175-S1-100-2 Surface Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection New easy access terminations Standard surface mount with 1/4 diameter studs, positioned side-by-side for easy access Diagonal mounting holes Stainless steel sems nuts installed on the breakers 48VDC SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and waterproof rated Waterproof/Ignition protected
Request a Quote Datasheet
Description
Mechanical Products 175-S1-100-2 Surface Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection New easy access terminations Standard surface mount with 1/4 diameter studs, positioned side-by-side for easy access Diagonal mounting holes Stainless steel sems nuts installed on the breakers 48VDC SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and waterproof rated Waterproof/Ignition protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Products 175-S1-100-2 Surface Mount Circuit Breaker, Push/Trip Reset, 1/4
Chanhassen, MN, United States
Mechanical Products 175-S1-100-2 Surface Mount Circuit Breaker, Push/Trip Reset, 1/4" Stud, 100A
48895
Mechanical Products 175-S1-100-2 Surface Mount Circuit Breaker, Push/Trip Reset, 1/4" Stud, 100A 48895
Mechanical Products 175-S1-100-2 Surface Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection New easy access terminations Standard surface mount with 1/4 diameter studs, positioned side-by-side for easy access Diagonal mounting holes Stainless steel sems nuts installed on the breakers 48VDC SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and waterproof rated Waterproof/Ignition protected
  • Mechanical Products 175-S1-100-2 Surface Mount Circuit Breaker
  • Category: Mechanical Products Series 17 Circuit Breakers
  • Manufacturer: Mechanical Products
  • Trip-free operation
  • Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
  • New easy access terminations
  • Standard surface mount with 1/4 diameter studs, positioned side-by-side for easy access
  • Diagonal mounting holes
  • Stainless steel sems nuts installed on the breakers
  • 48VDC
  • SAE J1171 compliant, ignition protected
  • Interrupt capacity SAE J1625, ABYC-E11
  • IP67 dust and waterproof rated
  • Waterproof/Ignition protected
Supplier's Site Datasheet
Push-to-Reset Circuit Breakers - 175-S1-100-2 - Chief Enterprises LLC
Elmhurst, IL, United States
Push-to-Reset Circuit Breakers
175-S1-100-2
Push-to-Reset Circuit Breakers 175-S1-100-2
Circuit Breaker, Series 17, type 3 w/trip, surface, 100A

Circuit Breaker, Series 17, type 3 w/trip, surface, 100A

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Circuit Breakers Circuit Breakers
Product Number 48895 175-S1-100-2
Product Name Mechanical Products 175-S1-100-2 Surface Mount Circuit Breaker, Push/Trip Reset, 1/4" Stud, 100A Push-to-Reset Circuit Breakers
Rated DC Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-1-62-4-8-30-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E2.5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 2.5 amps
View Details
2 suppliers
Circuit Breakers - T11-611-7-ND - DigiKey
Specs
Rated Current 7 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details