Mechanical Products, Inc. Mechanical Products 175-S0-200-2 Surface Mount Circuit Breaker, Push/Trip Reset, 1/4" Stud, 200A 175-S0-200-2

Description
Mechanical Products 175-S0-200-2 Surface Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection New easy access terminations Standard surface mount with 1/4 diameter studs, diagonally positioned Diagonal mounting holes Stainless steel sems nuts installed on the breakers 30VDC SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and waterproof rated Waterproof/Ignition protected
Request a Quote Datasheet
Description
Mechanical Products 175-S0-200-2 Surface Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection New easy access terminations Standard surface mount with 1/4 diameter studs, diagonally positioned Diagonal mounting holes Stainless steel sems nuts installed on the breakers 30VDC SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and waterproof rated Waterproof/Ignition protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Products 175-S0-200-2 Surface Mount Circuit Breaker, Push/Trip Reset, 1/4
Chanhassen, MN, United States
Mechanical Products 175-S0-200-2 Surface Mount Circuit Breaker, Push/Trip Reset, 1/4" Stud, 200A
48889
Mechanical Products 175-S0-200-2 Surface Mount Circuit Breaker, Push/Trip Reset, 1/4" Stud, 200A 48889
Mechanical Products 175-S0-200-2 Surface Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection New easy access terminations Standard surface mount with 1/4 diameter studs, diagonally positioned Diagonal mounting holes Stainless steel sems nuts installed on the breakers 30VDC SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and waterproof rated Waterproof/Ignition protected
  • Mechanical Products 175-S0-200-2 Surface Mount Circuit Breaker
  • Category: Mechanical Products Series 17 Circuit Breakers
  • Manufacturer: Mechanical Products
  • Trip-free operation
  • Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
  • New easy access terminations
  • Standard surface mount with 1/4 diameter studs, diagonally positioned
  • Diagonal mounting holes
  • Stainless steel sems nuts installed on the breakers
  • 30VDC
  • SAE J1171 compliant, ignition protected
  • Interrupt capacity SAE J1625, ABYC-E11
  • IP67 dust and waterproof rated
  • Waterproof/Ignition protected
Supplier's Site Datasheet
Push-to-Reset Circuit Breakers - 175-S0-200-2 - Chief Enterprises LLC
Elmhurst, IL, United States
Push-to-Reset Circuit Breakers
175-S0-200-2
Push-to-Reset Circuit Breakers 175-S0-200-2
Circuit breaker, Series 17, Type 3 w/trip, Surface, 200A

Circuit breaker, Series 17, Type 3 w/trip, Surface, 200A

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Circuit Breakers Circuit Breakers
Product Number 48889 175-S0-200-2
Product Name Mechanical Products 175-S0-200-2 Surface Mount Circuit Breaker, Push/Trip Reset, 1/4" Stud, 200A Push-to-Reset Circuit Breakers
Rated DC Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-1-62-4-2-100-H-V-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU8R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 8 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - T11-611R-1-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details