Mechanical Products, Inc. Mechanical Products 175-S0-060-2 Surface Mount Circuit Breaker, Push/Trip Reset, 1/4" Stud, 60A 175-S0-060-2

Description
Mechanical Products 175-S0-060-2 Surface Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection New easy access terminations Standard surface mount with 1/4 diameter studs, diagonally positioned Diagonal mounting holes Stainless steel sems nuts installed on the breakers 48VDC SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and waterproof rated Waterproof/Ignition protected
Request a Quote Datasheet
Description
Mechanical Products 175-S0-060-2 Surface Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection New easy access terminations Standard surface mount with 1/4 diameter studs, diagonally positioned Diagonal mounting holes Stainless steel sems nuts installed on the breakers 48VDC SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and waterproof rated Waterproof/Ignition protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Products 175-S0-060-2 Surface Mount Circuit Breaker, Push/Trip Reset, 1/4
Chanhassen, MN, United States
Mechanical Products 175-S0-060-2 Surface Mount Circuit Breaker, Push/Trip Reset, 1/4" Stud, 60A
48881
Mechanical Products 175-S0-060-2 Surface Mount Circuit Breaker, Push/Trip Reset, 1/4" Stud, 60A 48881
Mechanical Products 175-S0-060-2 Surface Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection New easy access terminations Standard surface mount with 1/4 diameter studs, diagonally positioned Diagonal mounting holes Stainless steel sems nuts installed on the breakers 48VDC SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and waterproof rated Waterproof/Ignition protected
  • Mechanical Products 175-S0-060-2 Surface Mount Circuit Breaker
  • Category: Mechanical Products Series 17 Circuit Breakers
  • Manufacturer: Mechanical Products
  • Trip-free operation
  • Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
  • New easy access terminations
  • Standard surface mount with 1/4 diameter studs, diagonally positioned
  • Diagonal mounting holes
  • Stainless steel sems nuts installed on the breakers
  • 48VDC
  • SAE J1171 compliant, ignition protected
  • Interrupt capacity SAE J1625, ABYC-E11
  • IP67 dust and waterproof rated
  • Waterproof/Ignition protected
Supplier's Site Datasheet
Push-to-Reset Circuit Breakers - 175-S0-060-2 - Chief Enterprises LLC
Elmhurst, IL, United States
Push-to-Reset Circuit Breakers
175-S0-060-2
Push-to-Reset Circuit Breakers 175-S0-060-2
Circuit breaker, Series 17, surface, type 3 with trip, 60A

Circuit breaker, Series 17, surface, type 3 with trip, 60A

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Circuit Breakers Circuit Breakers
Product Number 48881 175-S0-060-2
Product Name Mechanical Products 175-S0-060-2 Surface Mount Circuit Breaker, Push/Trip Reset, 1/4" Stud, 60A Push-to-Reset Circuit Breakers
Rated DC Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 16 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - 486-3200-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Electronic circuit breaker - 787-3861/108-020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers - 88 Series overload protector -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 to 50 volts
Rated Current 3 to 20 amps
View Details