MECHANICAL PRODUCTS, INC.
175-P1-120-2 -- MECHANICAL PRODUCTS 175-P1-120-2 EASY ACCESS 90° PANEL MOUNT CIRCUIT BREAKER, PUSH/TRIP RESET, 120A
Mechanical Products, Inc.
Mechanical Products 175-P1-120-2 Easy Access 90° Panel Mount Circuit Breaker, Push/Trip Reset, 120A
175-P1-120-2
Description
Mechanical Products 175-P1-100-2 Easy Access 90° Panel Mount Circuit Breaker
Category: Mechanical Products Series 17 Circuit Breakers
Manufacturer: Mechanical Products
Trip-free operation
Heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
Easy Access Panel Mount with 1/4" diameter studs
Stainless steel sems nuts installed on the breakers
SAE J1171 compliant, ignition protected
Interrupt capacity SAE J1625, ABYC-E11
IP67 dust and waterproof rated
Waterproof/Ignition protected
Request a Quote
Email Supplier
Datasheet
Description
Mechanical Products 175-P1-100-2 Easy Access 90° Panel Mount Circuit Breaker
Category: Mechanical Products Series 17 Circuit Breakers
Manufacturer: Mechanical Products
Trip-free operation
Heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
Easy Access Panel Mount with 1/4" diameter studs
Stainless steel sems nuts installed on the breakers
SAE J1171 compliant, ignition protected
Interrupt capacity SAE J1625, ABYC-E11
IP67 dust and waterproof rated
Waterproof/Ignition protected
Request a Quote
Email Supplier
Datasheet
Suppliers
Mechanical Products 175-P1-120-2 Easy Access 90° Panel Mount Circuit Breaker, Push/Trip Reset, 120A
49024
Mechanical Products 175-P1-100-2 Easy Access 90° Panel Mount Circuit Breaker
Category: Mechanical Products Series 17 Circuit Breakers
Manufacturer: Mechanical Products
Trip-free operation
Heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
Easy Access Panel Mount with 1/4" diameter studs
Stainless steel sems nuts installed on the breakers
SAE J1171 compliant, ignition protected
Interrupt capacity SAE J1625, ABYC-E11
IP67 dust and waterproof rated
Waterproof/Ignition protected
- Mechanical Products 175-P1-100-2 Easy Access 90° Panel Mount Circuit Breaker
- Category: Mechanical Products Series 17 Circuit Breakers
- Manufacturer: Mechanical Products
- Trip-free operation
- Heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
- Easy Access Panel Mount with 1/4" diameter studs
- Stainless steel sems nuts installed on the breakers
- SAE J1171 compliant, ignition protected
- Interrupt capacity SAE J1625, ABYC-E11
- IP67 dust and waterproof rated
- Waterproof/Ignition protected
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Circuit Breakers |
|
Product Number
|
49024 |
|
Product Name
|
Mechanical Products 175-P1-120-2 Easy Access 90° Panel Mount Circuit Breaker, Push/Trip Reset, 120A |
|
Rated DC Voltage
|
48 volts
|
Unlock Full Specs
to access all available technical data