Mechanical Products, Inc. Mechanical Products 175-P0-120-2 Panel Mount Circuit Breaker, Push/Trip Reset, 1/4" Stud, 120A 175-P0-120-2

Description
Mechanical Products 175-P0-120-2 Panel Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection Standard panel mount with 1/4" diameter studs Stainless steel sems nuts installed on the breakers SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and waterproof rated Waterproof/Ignition protected
Request a Quote Datasheet
Description
Mechanical Products 175-P0-120-2 Panel Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection Standard panel mount with 1/4" diameter studs Stainless steel sems nuts installed on the breakers SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and waterproof rated Waterproof/Ignition protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Products 175-P0-120-2 Panel Mount Circuit Breaker, Push/Trip Reset, 1/4
Chanhassen, MN, United States
Mechanical Products 175-P0-120-2 Panel Mount Circuit Breaker, Push/Trip Reset, 1/4" Stud, 120A
49014
Mechanical Products 175-P0-120-2 Panel Mount Circuit Breaker, Push/Trip Reset, 1/4" Stud, 120A 49014
Mechanical Products 175-P0-120-2 Panel Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Trip-free operation Heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection Standard panel mount with 1/4" diameter studs Stainless steel sems nuts installed on the breakers SAE J1171 compliant, ignition protected Interrupt capacity SAE J1625, ABYC-E11 IP67 dust and waterproof rated Waterproof/Ignition protected
  • Mechanical Products 175-P0-120-2 Panel Mount Circuit Breaker
  • Category: Mechanical Products Series 17 Circuit Breakers
  • Manufacturer: Mechanical Products
  • Trip-free operation
  • Heavy-duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
  • Standard panel mount with 1/4" diameter studs
  • Stainless steel sems nuts installed on the breakers
  • SAE J1171 compliant, ignition protected
  • Interrupt capacity SAE J1625, ABYC-E11
  • IP67 dust and waterproof rated
  • Waterproof/Ignition protected
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 49014
Product Name Mechanical Products 175-P0-120-2 Panel Mount Circuit Breaker, Push/Trip Reset, 1/4" Stud, 120A
Rated DC Voltage 48 volts
Unlock Full Specs
to access all available technical data