MECHANICAL PRODUCTS, INC.
174-S3-080-2 -- MECHANICAL PRODUCTS 174-S3-080-2 SURFACE MOUNT CIRCUIT BREAKER, MANUAL RESET, 3/8" STUD, 80A
Mechanical Products, Inc.
Mechanical Products 174-S3-080-2 Surface Mount Circuit Breaker, Manual Reset, 3/8" Stud, 80A
174-S3-080-2
Description
Mechanical Products 174-S3-080-2 Surface Mount Circuit Breaker
Category: Mechanical Products Series 17 Circuit Breakers
Manufacturer: Mechanical Products
Trip-free operation
Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
New easy access terminations
Standard surface mount with 3/8 diameter studs, positioned side-by-side for easy access
Diagonal mounting holes
Stainless steel sems nuts installed on the breakers
48VDC
SAE J1171 compliant, ignition protected
Interrupt capacity SAE J1625, ABYC-E11
IP67 dust and waterproof rated
Waterproof/Ignition protected
Temp rating: -40°F (-40°C) to 185°F (85°C)
Request a Quote
Email Supplier
Datasheet
Description
Mechanical Products 174-S3-080-2 Surface Mount Circuit Breaker
Category: Mechanical Products Series 17 Circuit Breakers
Manufacturer: Mechanical Products
Trip-free operation
Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
New easy access terminations
Standard surface mount with 3/8 diameter studs, positioned side-by-side for easy access
Diagonal mounting holes
Stainless steel sems nuts installed on the breakers
48VDC
SAE J1171 compliant, ignition protected
Interrupt capacity SAE J1625, ABYC-E11
IP67 dust and waterproof rated
Waterproof/Ignition protected
Temp rating: -40°F (-40°C) to 185°F (85°C)
Request a Quote
Email Supplier
Datasheet
Suppliers
Mechanical Products 174-S3-080-2 Surface Mount Circuit Breaker, Manual Reset, 3/8" Stud, 80A
48993
Mechanical Products 174-S3-080-2 Surface Mount Circuit Breaker
Category: Mechanical Products Series 17 Circuit Breakers
Manufacturer: Mechanical Products
Trip-free operation
Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
New easy access terminations
Standard surface mount with 3/8 diameter studs, positioned side-by-side for easy access
Diagonal mounting holes
Stainless steel sems nuts installed on the breakers
48VDC
SAE J1171 compliant, ignition protected
Interrupt capacity SAE J1625, ABYC-E11
IP67 dust and waterproof rated
Waterproof/Ignition protected
Temp rating: -40°F (-40°C) to 185°F (85°C)
- Mechanical Products 174-S3-080-2 Surface Mount Circuit Breaker
- Category: Mechanical Products Series 17 Circuit Breakers
- Manufacturer: Mechanical Products
- Trip-free operation
- Heavy duty design; conforms to Mil-STD-202 for corrosion, humidity and shock protection, Mil-STD-204 for vibration protection
- New easy access terminations
- Standard surface mount with 3/8 diameter studs, positioned side-by-side for easy access
- Diagonal mounting holes
- Stainless steel sems nuts installed on the breakers
- 48VDC
- SAE J1171 compliant, ignition protected
- Interrupt capacity SAE J1625, ABYC-E11
- IP67 dust and waterproof rated
- Waterproof/Ignition protected
- Temp rating: -40°F (-40°C) to 185°F (85°C)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Circuit Breakers |
|
Product Number
|
48993 |
|
Product Name
|
Mechanical Products 174-S3-080-2 Surface Mount Circuit Breaker, Manual Reset, 3/8" Stud, 80A |
|
Rated DC Voltage
|
48 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Current
6 amps
Features
Motor Circuit Protection
Terminal Type
Spring Clamp Terminal
View Details
Rated Current
15 amps
Trip System Type
Thermal Magnetic
Mounting Style
Din Rail Mounted
View Details
Rated AC Voltage
277 to 480 volts
Rated Current
60 amps
Trip System Type
Thermal Magnetic
View Details
2 suppliers
Rated DC Voltage
18 to 30 volts
Trip System Type
Electronic
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
2 suppliers