Mechanical Products, Inc. Mechanical Products 171-S2-275-2 Surface Mount Circuit Breaker, Auto Reset 3/8", 275A 171-S2-275-2

Description
Mechanical Products 171-S2-275-2 Surface Mount Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Higher amperage ratings NOT previously available in high-amp circuit breakers Rated for applications using 12VDC systems (14VDC max.) Alternative replacement for high-amp fuses - no more replacing fuses Alternative for circuits breakers used in parallel Reduce footprint size and cost Reduce nuisance trips and potential unbalanced loads Easy access terminations for surface and panel mount Improved wire termination via 3/8" stainless steel studs Studs are diagonally or side-by-side positioned IP67 dust and waterproof rated ABYC-E11 compliant Made in USA Temp rating: -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
Mechanical Products 171-S2-275-2 Surface Mount Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Higher amperage ratings NOT previously available in high-amp circuit breakers Rated for applications using 12VDC systems (14VDC max.) Alternative replacement for high-amp fuses - no more replacing fuses Alternative for circuits breakers used in parallel Reduce footprint size and cost Reduce nuisance trips and potential unbalanced loads Easy access terminations for surface and panel mount Improved wire termination via 3/8" stainless steel studs Studs are diagonally or side-by-side positioned IP67 dust and waterproof rated ABYC-E11 compliant Made in USA Temp rating: -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Products 171-S2-275-2 Surface Mount Circuit Breaker, Auto Reset 3/8
Chanhassen, MN, United States
Mechanical Products 171-S2-275-2 Surface Mount Circuit Breaker, Auto Reset 3/8", 275A
49033
Mechanical Products 171-S2-275-2 Surface Mount Circuit Breaker, Auto Reset 3/8", 275A 49033
Mechanical Products 171-S2-275-2 Surface Mount Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Higher amperage ratings NOT previously available in high-amp circuit breakers Rated for applications using 12VDC systems (14VDC max.) Alternative replacement for high-amp fuses - no more replacing fuses Alternative for circuits breakers used in parallel Reduce footprint size and cost Reduce nuisance trips and potential unbalanced loads Easy access terminations for surface and panel mount Improved wire termination via 3/8" stainless steel studs Studs are diagonally or side-by-side positioned IP67 dust and waterproof rated ABYC-E11 compliant Made in USA Temp rating: -40°F (-40°C) to 185°F (85°C)
  • Mechanical Products 171-S2-275-2 Surface Mount
  • Category: Mechanical Products Series 17 Circuit Breakers
  • Manufacturer: Mechanical Products
  • Higher amperage ratings NOT previously available in high-amp circuit breakers
  • Rated for applications using 12VDC systems (14VDC max.)
  • Alternative replacement for high-amp fuses - no more replacing fuses
  • Alternative for circuits breakers used in parallel
  • Reduce footprint size and cost
  • Reduce nuisance trips and potential unbalanced loads
  • Easy access terminations for surface and panel mount
  • Improved wire termination via 3/8" stainless steel studs
  • Studs are diagonally or side-by-side positioned
  • IP67 dust and waterproof rated
  • ABYC-E11 compliant
  • Made in USA
  • Temp rating: -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 49033
Product Name Mechanical Products 171-S2-275-2 Surface Mount Circuit Breaker, Auto Reset 3/8", 275A
Rated DC Voltage 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5452-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D8DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 8 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 723-209-2-1-63-3-8-5-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details