171-S2-250-2 -- MECHANICAL PRODUCTS 171-S2-250-2 SURFACE MOUNT CIRCUIT BREAKER 250A AUTO RESET 3/8" STUD
Mechanical Products, Inc.Mechanical Products 171-S2-250-2 Surface Mount Circuit Breaker 250A Auto Reset 3/8" Stud171-S2-250-2
Description
Mechanical Products 171-S2-250-2 Surface Mount Circuit Breaker
Category: Mechanical Products Series 17 Circuit Breakers
Manufacturer: Mechanical Products MP
Component Type: Hi Amp Circuit Breakers
Higher amperage ratings NOT previously available in high-amp circuit breakers
Rated for applications using 12VDC systems (14VDC max.)
Alternative replacement for high-amp fuses - no more replacing fuses
Alternative for circuit breakers used in parallel
Reduce footprint size and cost
Reduce nuisance trips and potential unbalanced loads
Easy access terminations for surface and panel mount
Improved wire termination via 3/8" stainless steel studs
Studs are diagonally or side-by-side positioned
IP67 dust and waterproof rated
ABYC-E11 compliant
Made in USA
Temp rating: -40°F (-40°C) to 185°F (85°C)
Waytek, Inc.
Done
Request a Quote
Email Supplier
Description
Mechanical Products 171-S2-250-2 Surface Mount Circuit Breaker
Category: Mechanical Products Series 17 Circuit Breakers
Manufacturer: Mechanical Products MP
Component Type: Hi Amp Circuit Breakers
Higher amperage ratings NOT previously available in high-amp circuit breakers
Rated for applications using 12VDC systems (14VDC max.)
Alternative replacement for high-amp fuses - no more replacing fuses
Alternative for circuit breakers used in parallel
Reduce footprint size and cost
Reduce nuisance trips and potential unbalanced loads
Easy access terminations for surface and panel mount
Improved wire termination via 3/8" stainless steel studs
Studs are diagonally or side-by-side positioned
IP67 dust and waterproof rated
ABYC-E11 compliant
Made in USA
Temp rating: -40°F (-40°C) to 185°F (85°C)
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Mechanical Products Series 17 171-S2-250-2 is a surface-mount, auto-reset circuit protector rated for 250A at 14VDC, designed for 12VDC vehicle systems. It features 3/8" stainless steel terminal studs, IP67 dust and waterproof rating, and meets SAE J1625 and ABYC-E11 standards for interrupt capacity and endurance. It withstands 2,500A short-circuit current at 14VDC per SAE J1625, operates from -40°C to 85°C, and is ignition-protected per SAE J1171. The unit weighs 4.0 oz (114 gm) and supports 500 cycles at 200% rated current. The part includes stainless steel Sems nuts installed and complies with Mil-STD-202 for shock, vibration, corrosion, and humidity.
Datasheet Summary Powered by GS/AI
The Mechanical Products Series 17 171-S2-250-2 is a surface-mount, auto-reset circuit protector rated for 250A at 14VDC, designed for 12VDC vehicle systems. It features 3/8" stainless steel terminal studs, IP67 dust and waterproof rating, and meets SAE J1625 and ABYC-E11 standards for interrupt capacity and endurance. It withstands 2,500A short-circuit current at 14VDC per SAE J1625, operates from -40°C to 85°C, and is ignition-protected per SAE J1171. The unit weighs 4.0 oz (114 gm) and supports 500 cycles at 200% rated current. The part includes stainless steel Sems nuts installed and complies with Mil-STD-202 for shock, vibration, corrosion, and humidity.
Mechanical Products 171-S2-250-2 Surface Mount Circuit Breaker 250A Auto Reset 3/8" Stud
49032
Mechanical Products 171-S2-250-2 Surface Mount Circuit Breaker 250A Auto Reset 3/8" Stud
49032
Mechanical Products 171-S2-250-2 Surface Mount Circuit Breaker
Category: Mechanical Products Series 17 Circuit Breakers
Manufacturer: Mechanical Products MP
Component Type: Hi Amp Circuit Breakers
Higher amperage ratings NOT previously available in high-amp circuit breakers
Rated for applications using 12VDC systems (14VDC max.)
Alternative replacement for high-amp fuses - no more replacing fuses
Alternative for circuit breakers used in parallel
Reduce footprint size and cost
Reduce nuisance trips and potential unbalanced loads
Easy access terminations for surface and panel mount
Improved wire termination via 3/8" stainless steel studs
Studs are diagonally or side-by-side positioned
IP67 dust and waterproof rated
ABYC-E11 compliant
Made in USA
Temp rating: -40°F (-40°C) to 185°F (85°C)
Mechanical Products 171-S2-250-2 Surface Mount Circuit Breaker
Category: Mechanical Products Series 17 Circuit Breakers
Manufacturer: Mechanical Products MP
Component Type: Hi Amp Circuit Breakers
Higher amperage ratings NOT previously available in high-amp circuit breakers
Rated for applications using 12VDC systems (14VDC max.)
Alternative replacement for high-amp fuses - no more replacing fuses
Alternative for circuit breakers used in parallel
Reduce footprint size and cost
Reduce nuisance trips and potential unbalanced loads
Easy access terminations for surface and panel mount
Improved wire termination via 3/8" stainless steel studs
Studs are diagonally or side-by-side positioned
IP67 dust and waterproof rated
ABYC-E11 compliant
Made in USA
Temp rating: -40°F (-40°C) to 185°F (85°C)
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Circuit Breakers
Product Number
49032
Product Name
Mechanical Products 171-S2-250-2 Surface Mount Circuit Breaker 250A Auto Reset 3/8" Stud