Mechanical Products, Inc. Mechanical Products 1648-009-040-15 Series 16 Panel Mount Circuit Breaker, 40A 1648-009-040-15

Description
Mechanical Products 1648-009-040-15 Series 16 Panel Mount Circuit Breaker Category: Mechanical Products Series 16 Circuit Breakers Manufacturer: Mechanical Products Single-pole, thermal type, push-to-reset circuit breakers Body material: UL rated 94 V-0 thermoset plastic housing Bimetallic thermal sensing element anticipates overload conditions and interrupts the flow of current Resettable actuator mechanism trips when senses overload, then remains disengaged until manually reset #10 screw mount termination Tightest performance curves available UL 1500 ignition proof tested Includes hardware IP67 rated
Request a Quote
Description
Mechanical Products 1648-009-040-15 Series 16 Panel Mount Circuit Breaker Category: Mechanical Products Series 16 Circuit Breakers Manufacturer: Mechanical Products Single-pole, thermal type, push-to-reset circuit breakers Body material: UL rated 94 V-0 thermoset plastic housing Bimetallic thermal sensing element anticipates overload conditions and interrupts the flow of current Resettable actuator mechanism trips when senses overload, then remains disengaged until manually reset #10 screw mount termination Tightest performance curves available UL 1500 ignition proof tested Includes hardware IP67 rated
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mechanical Products 1648-009-040-15 Series 16 Panel Mount Circuit Breaker is a single-pole, thermal type circuit breaker rated for 40A. It features a bimetallic thermal sensing element that interrupts current flow during overload conditions and requires manual reset after tripping. The device is constructed from UL rated 94 V-0 thermoset plastic housing, ensuring durability and safety. It is UL 1500 ignition proof tested, making it suitable for applications where ignition protection is critical. The circuit breaker includes hardware for installation and has an IP67 rating, indicating it is dust-tight and can withstand immersion in water. This product is designed for various applications, including marine, medical equipment, and industrial use.

Datasheet Summary
Powered by GS/AI

The Mechanical Products 1648-009-040-15 Series 16 Panel Mount Circuit Breaker is a single-pole, thermal type circuit breaker rated for 40A. It features a bimetallic thermal sensing element that interrupts current flow during overload conditions and requires manual reset after tripping. The device is constructed from UL rated 94 V-0 thermoset plastic housing, ensuring durability and safety. It is UL 1500 ignition proof tested, making it suitable for applications where ignition protection is critical. The circuit breaker includes hardware for installation and has an IP67 rating, indicating it is dust-tight and can withstand immersion in water. This product is designed for various applications, including marine, medical equipment, and industrial use.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Products 1648-009-040-15 Series 16 Panel Mount Circuit Breaker, 40A - 46901 - Waytek, Inc.
Chanhassen, MN, United States
Mechanical Products 1648-009-040-15 Series 16 Panel Mount Circuit Breaker, 40A
46901
Mechanical Products 1648-009-040-15 Series 16 Panel Mount Circuit Breaker, 40A 46901
Mechanical Products 1648-009-040-15 Series 16 Panel Mount Circuit Breaker Category: Mechanical Products Series 16 Circuit Breakers Manufacturer: Mechanical Products Single-pole, thermal type, push-to-reset circuit breakers Body material: UL rated 94 V-0 thermoset plastic housing Bimetallic thermal sensing element anticipates overload conditions and interrupts the flow of current Resettable actuator mechanism trips when senses overload, then remains disengaged until manually reset #10 screw mount termination Tightest performance curves available UL 1500 ignition proof tested Includes hardware IP67 rated
  • Mechanical Products 1648-009-040-15 Series 16 Panel Mount Circuit Breaker
  • Category: Mechanical Products Series 16 Circuit Breakers
  • Manufacturer: Mechanical Products
  • Single-pole, thermal type, push-to-reset circuit breakers
  • Body material: UL rated 94 V-0 thermoset plastic housing
  • Bimetallic thermal sensing element anticipates overload conditions and interrupts the flow of current
  • Resettable actuator mechanism trips when senses overload, then remains disengaged until manually reset
  • #10 screw mount termination
  • Tightest performance curves available
  • UL 1500 ignition proof tested
  • Includes hardware
  • IP67 rated
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 46901
Product Name Mechanical Products 1648-009-040-15 Series 16 Panel Mount Circuit Breaker, 40A
Rated DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Electronic circuit breaker - 787-3861/200-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers