Mech-Mind Robotics Technologies Ltd. 3D Vision Systems NANO

Description
01 Extremely high precision, fast scanning speed, outstanding image quality Mech-Eye Nano of 0.1 mm @ 0.5 m precision delivers precise, complete, and detailed high-quality point cloud data of various typical workpieces of centimeter and millimeter sizes. It can well deal with complicated scenarios like dark colors/light absorption, reflection, and sophisticated structure. With high-speed structured light technology, Mech-Eye Nano spends 0.6s on photographing and obtaining 3D data altogether, which in all respects satisfies the needs in typical application scenarios. 02 Robust ambient light resistance performance Mech-Eye Nano delivers robust ambient light resistance performance, generating high-quality 3D data of complete structure, rich details, and sharp outlines of various typical workpieces in the ambient light of >60000 lx (typical sunlight illumination in manufacturing plants in summer). It's highly suitable for industries such as automotive and semi-conductor where ambient light is crucial. (working environment such as outdoor, semi-outdoor, and by the window). 03 Ultra-small sized, light weight, suitable for all high-precision work requirements Mech-Eye Nano is small-sized (only 145*51*85 mm) and lightweight (0.7kg), compatible with mechanic arms(including collaborative robots, hybrid robots, etc.). It's also highly flexible, easily working in cramped spaces(such as drawers, bins, and so on); now, it has been widely used in meticulous process scenarios like positioning assembly and high precision picking. 04 Industrial grade, rising to the real-world challenges Mech-Eye Nano industrial 3D camera is made of aviation aluminum alloy. The fully sealed shell is smaller and lighter while ensuring high strength and rigidity. It is with an IP65 rating as well as scores of international certifications such as CE, FCC, VCCI, and RoHS, working stably in hostile environments where dust, vibration, moisture, and electromagnetic interference are inevitable. 05 Easy to use, quick to deploy Mech-Eye Nano offers multi-language SDKs for popular platforms with a code-free interface to deploy. It can integrate with Mech-Vision graphical machine vision software and Mech-Viz robot intelligent programming environment for easy deployment of various intelligent robot applications. 06 High-cost performance Mech-Eye Nano remains cost-efficient with further improved performance. Quick and easy to use at a competitive price.
Description
01 Extremely high precision, fast scanning speed, outstanding image quality Mech-Eye Nano of 0.1 mm @ 0.5 m precision delivers precise, complete, and detailed high-quality point cloud data of various typical workpieces of centimeter and millimeter sizes. It can well deal with complicated scenarios like dark colors/light absorption, reflection, and sophisticated structure. With high-speed structured light technology, Mech-Eye Nano spends 0.6s on photographing and obtaining 3D data altogether, which in all respects satisfies the needs in typical application scenarios. 02 Robust ambient light resistance performance Mech-Eye Nano delivers robust ambient light resistance performance, generating high-quality 3D data of complete structure, rich details, and sharp outlines of various typical workpieces in the ambient light of >60000 lx (typical sunlight illumination in manufacturing plants in summer). It's highly suitable for industries such as automotive and semi-conductor where ambient light is crucial. (working environment such as outdoor, semi-outdoor, and by the window). 03 Ultra-small sized, light weight, suitable for all high-precision work requirements Mech-Eye Nano is small-sized (only 145*51*85 mm) and lightweight (0.7kg), compatible with mechanic arms(including collaborative robots, hybrid robots, etc.). It's also highly flexible, easily working in cramped spaces(such as drawers, bins, and so on); now, it has been widely used in meticulous process scenarios like positioning assembly and high precision picking. 04 Industrial grade, rising to the real-world challenges Mech-Eye Nano industrial 3D camera is made of aviation aluminum alloy. The fully sealed shell is smaller and lighter while ensuring high strength and rigidity. It is with an IP65 rating as well as scores of international certifications such as CE, FCC, VCCI, and RoHS, working stably in hostile environments where dust, vibration, moisture, and electromagnetic interference are inevitable. 05 Easy to use, quick to deploy Mech-Eye Nano offers multi-language SDKs for popular platforms with a code-free interface to deploy. It can integrate with Mech-Vision graphical machine vision software and Mech-Viz robot intelligent programming environment for easy deployment of various intelligent robot applications. 06 High-cost performance Mech-Eye Nano remains cost-efficient with further improved performance. Quick and easy to use at a competitive price.

Suppliers

Company
Product
Description
Supplier Links
3D Vision Systems - NANO - Mech-Mind Robotics Technologies Ltd.
Haidian, Beijing, China
3D Vision Systems
NANO
3D Vision Systems NANO
01 Extremely high precision, fast scanning speed, outstanding image quality Mech-Eye Nano of 0.1 mm @ 0.5 m precision delivers precise, complete, and detailed high-quality point cloud data of various typical workpieces of centimeter and millimeter sizes. It can well deal with complicated scenarios like dark colors/light absorption, reflection, and sophisticated structure. With high-speed structured light technology, Mech-Eye Nano spends 0.6s on photographing and obtaining 3D data altogether, which in all respects satisfies the needs in typical application scenarios. 02 Robust ambient light resistance performance Mech-Eye Nano delivers robust ambient light resistance performance, generating high-quality 3D data of complete structure, rich details, and sharp outlines of various typical workpieces in the ambient light of >60000 lx (typical sunlight illumination in manufacturing plants in summer). It's highly suitable for industries such as automotive and semi-conductor where ambient light is crucial. (working environment such as outdoor, semi-outdoor, and by the window). 03 Ultra-small sized, light weight, suitable for all high-precision work requirements Mech-Eye Nano is small-sized (only 145*51*85 mm) and lightweight (0.7kg), compatible with mechanic arms(including collaborative robots, hybrid robots, etc.). It's also highly flexible, easily working in cramped spaces(such as drawers, bins, and so on); now, it has been widely used in meticulous process scenarios like positioning assembly and high precision picking. 04 Industrial grade, rising to the real-world challenges Mech-Eye Nano industrial 3D camera is made of aviation aluminum alloy. The fully sealed shell is smaller and lighter while ensuring high strength and rigidity. It is with an IP65 rating as well as scores of international certifications such as CE, FCC, VCCI, and RoHS, working stably in hostile environments where dust, vibration, moisture, and electromagnetic interference are inevitable. 05 Easy to use, quick to deploy Mech-Eye Nano offers multi-language SDKs for popular platforms with a code-free interface to deploy. It can integrate with Mech-Vision graphical machine vision software and Mech-Viz robot intelligent programming environment for easy deployment of various intelligent robot applications. 06 High-cost performance Mech-Eye Nano remains cost-efficient with further improved performance. Quick and easy to use at a competitive price.

01 Extremely high precision, fast scanning speed, outstanding image quality

Mech-Eye Nano of 0.1 mm @ 0.5 m precision delivers precise, complete, and detailed high-quality point cloud data of various typical workpieces of centimeter and millimeter sizes. It can well deal with complicated scenarios like dark colors/light absorption, reflection, and sophisticated structure. With high-speed structured light technology, Mech-Eye Nano spends 0.6s on photographing and obtaining 3D data altogether, which in all respects satisfies the needs in typical application scenarios.


02 Robust ambient light resistance performance

Mech-Eye Nano delivers robust ambient light resistance performance, generating high-quality 3D data of complete structure, rich details, and sharp outlines of various typical workpieces in the ambient light of >60000 lx (typical sunlight illumination in manufacturing plants in summer). It's highly suitable for industries such as automotive and semi-conductor where ambient light is crucial. (working environment such as outdoor, semi-outdoor, and by the window).

03 Ultra-small sized, light weight, suitable for all high-precision work requirements

Mech-Eye Nano is small-sized (only 145*51*85 mm) and lightweight (0.7kg), compatible with mechanic arms(including collaborative robots, hybrid robots, etc.).

It's also highly flexible, easily working in cramped spaces(such as drawers, bins, and so on); now, it has been widely used in meticulous process scenarios like positioning assembly and high precision picking.

04 Industrial grade, rising to the real-world challenges

Mech-Eye Nano industrial 3D camera is made of aviation aluminum alloy. The fully sealed shell is smaller and lighter while ensuring high strength and rigidity. It is with an IP65 rating as well as scores of international certifications such as CE, FCC, VCCI, and RoHS, working stably in hostile environments where dust, vibration, moisture, and electromagnetic interference are inevitable.

05 Easy to use, quick to deploy

Mech-Eye Nano offers multi-language SDKs for popular platforms with a code-free interface to deploy. It can integrate with Mech-Vision graphical machine vision software and Mech-Viz robot intelligent programming environment for easy deployment of various intelligent robot applications.


06 High-cost performance

Mech-Eye Nano remains cost-efficient with further improved performance. Quick and easy to use at a competitive price.

Supplier's Site

Technical Specifications

  Mech-Mind Robotics Technologies Ltd.
Product Category Machine Vision Systems
Product Number NANO
Product Name 3D Vision Systems
Applications Assembly Quality; Production & Quality Control
Unlock Full Specs
to access all available technical data

Similar Products

In-Sight 2800 Detector -  - Cognex Corporation
Cognex Corporation
Specs
System Type Modular / PC-Based
Applications Flaw Detection; ID Detection / Verification; Parcel / Baggage Sorting; Presence / Absence
Image Source High Speed / Brightness; 1/2.8" CMOS monochrome and color
View Details
3D Vision Systems -  - SICK
Specs
System Type Modular / PC-Based
Applications Assembly Quality; Electronics or Semiconductor Inspection; Flaw Detection; Food & Beverage; Materials Analysis; Non-contact Profilometry; Pattern Recognition; Pharmaceutical Packaging
Image Source Line Scan Camera
View Details
High-Precision 3D Optical Scanner - OPTOCLOUD S - Marposs Corp
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
Image Source Laser
View Details