Mech-Mind Robotics Technologies Ltd. 3D Vision Systems LOG M

Description
The Mech-Eye LOG M camera is one of Mech-Mind’s most popular 3D cameras due to its range and performance. The camera is ideal for applications such as palletizing and depalletizing, bin picking, and sorting. The LOG M is one of Mech-Mind’s mid-range cameras and covers most industrial requirements very well due to its performance and range. This upgraded version of the Mech-Mind LOG M offers a higher camera resolution compared to the standard model. Aluminum Alloy Shell Design The camera adopts aluminum alloy shell design, with firm structure, high hardness, wear resistance and corrosion resistance. The camera housing is electrically insulated and can operate long in a real industrial environment. Precision Options Meet Various Distance Requirements Multiple camera models are provided to support short, middle and long distance scanning with high precision and high speed. Dust and Water Proof The camera is dust and water proof with IP65 Enclosures Standards. It can operate long in harsh environments. Stable and Reliable Scanning Performance The camera has passed the endurance test of 10000 hours in labs. It is stable and reliable. Plug & Play Easy Setup The camera is plug-and-play and easy to install. It supports multiple installation ways (Eye to Hand, Eye in Hand). Mech-Eye Viewer software can help configure the best imaging parameters. Multiple Camera Models for Various Situations A variety of camera models can meet the diverse practical needs such as ambient light resistance, high precision, high speed, and small size.
Description
The Mech-Eye LOG M camera is one of Mech-Mind’s most popular 3D cameras due to its range and performance. The camera is ideal for applications such as palletizing and depalletizing, bin picking, and sorting. The LOG M is one of Mech-Mind’s mid-range cameras and covers most industrial requirements very well due to its performance and range. This upgraded version of the Mech-Mind LOG M offers a higher camera resolution compared to the standard model. Aluminum Alloy Shell Design The camera adopts aluminum alloy shell design, with firm structure, high hardness, wear resistance and corrosion resistance. The camera housing is electrically insulated and can operate long in a real industrial environment. Precision Options Meet Various Distance Requirements Multiple camera models are provided to support short, middle and long distance scanning with high precision and high speed. Dust and Water Proof The camera is dust and water proof with IP65 Enclosures Standards. It can operate long in harsh environments. Stable and Reliable Scanning Performance The camera has passed the endurance test of 10000 hours in labs. It is stable and reliable. Plug & Play Easy Setup The camera is plug-and-play and easy to install. It supports multiple installation ways (Eye to Hand, Eye in Hand). Mech-Eye Viewer software can help configure the best imaging parameters. Multiple Camera Models for Various Situations A variety of camera models can meet the diverse practical needs such as ambient light resistance, high precision, high speed, and small size.

Suppliers

Company
Product
Description
Supplier Links
3D Vision Systems - LOG M - Mech-Mind Robotics Technologies Ltd.
Haidian, Beijing, China
3D Vision Systems
LOG M
3D Vision Systems LOG M
The Mech-Eye LOG M camera is one of Mech-Mind’s most popular 3D cameras due to its range and performance. The camera is ideal for applications such as palletizing and depalletizing, bin picking, and sorting. The LOG M is one of Mech-Mind’s mid-range cameras and covers most industrial requirements very well due to its performance and range. This upgraded version of the Mech-Mind LOG M offers a higher camera resolution compared to the standard model. Aluminum Alloy Shell Design The camera adopts aluminum alloy shell design, with firm structure, high hardness, wear resistance and corrosion resistance. The camera housing is electrically insulated and can operate long in a real industrial environment. Precision Options Meet Various Distance Requirements Multiple camera models are provided to support short, middle and long distance scanning with high precision and high speed. Dust and Water Proof The camera is dust and water proof with IP65 Enclosures Standards. It can operate long in harsh environments. Stable and Reliable Scanning Performance The camera has passed the endurance test of 10000 hours in labs. It is stable and reliable. Plug & Play Easy Setup The camera is plug-and-play and easy to install. It supports multiple installation ways (Eye to Hand, Eye in Hand). Mech-Eye Viewer software can help configure the best imaging parameters. Multiple Camera Models for Various Situations A variety of camera models can meet the diverse practical needs such as ambient light resistance, high precision, high speed, and small size.

The Mech-Eye LOG M camera is one of Mech-Mind’s most popular 3D cameras due to its range and performance. The camera is ideal for applications such as palletizing and depalletizing, bin picking, and sorting.

The LOG M is one of Mech-Mind’s mid-range cameras and covers most industrial requirements very well due to its performance and range.

This upgraded version of the Mech-Mind LOG M offers a higher camera resolution compared to the standard model.

Aluminum Alloy Shell Design
The camera adopts aluminum alloy shell design, with firm structure, high hardness, wear resistance and corrosion resistance. The camera housing is electrically insulated and can operate long in a real industrial environment.
Precision Options Meet Various Distance Requirements

Multiple camera models are provided to support short, middle and long distance scanning with high precision and high speed.
Dust and Water Proof

The camera is dust and water proof with IP65 Enclosures Standards. It can operate long in harsh environments.
Stable and Reliable Scanning Performance

The camera has passed the endurance test of 10000 hours in labs. It is stable and reliable.
Plug & Play Easy Setup

The camera is plug-and-play and easy to install. It supports multiple installation ways (Eye to Hand, Eye in Hand). Mech-Eye Viewer software can help configure the best imaging parameters.
Multiple Camera Models for Various Situations

A variety of camera models can meet the diverse practical needs such as ambient light resistance, high precision, high speed, and small size.

Supplier's Site

Technical Specifications

  Mech-Mind Robotics Technologies Ltd.
Product Category Machine Vision Systems
Product Number LOG M
Product Name 3D Vision Systems
Modules Included Cameras or Imagers
Unlock Full Specs
to access all available technical data

Similar Products

In-Sight 3800 Vision System -  - Cognex Corporation
Specs
System Type Modular / PC-Based
Applications Assembly Quality; Biotechnology or Medical; Electronics or Semiconductor Inspection; Food & Beverage; Pharmaceutical Packaging; Security & Biometrics
Image Source High Speed / Brightness
View Details
2D Optical Gauging Solution With 3D Reconstruction - OPTOFLASH™ - Marposs Corp
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
View Details