Tactile Switch SPST-NO Top Actuated Through Hole
| DigiKey | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 679-3734-ND |
| Product Name | Tactile Switches |
| Actuator Specifications | Standard |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 10.10mm x 10.10mm |