MEC Choke, Common Mode, 16Uh; Inductance Mec Marcom SBC75-16

Description
CHOKE, COMMON MODE, 16UH; Inductance:16µH; Rated Current:500mA; Product Range:SBC; DC Current Max:500mA; Inductor Case Style:Through Hole; Inductor Type:Common / Asymmetrical; No. of Pins:4Pins; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON MODE, 16UH; Inductance:16µH; Rated Current:500mA; Product Range:SBC; DC Current Max:500mA; Inductor Case Style:Through Hole; Inductor Type:Common / Asymmetrical; No. of Pins:4Pins; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common Mode, 16Uh; Inductance Mec Marcom - 31M5935 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common Mode, 16Uh; Inductance Mec Marcom
31M5935
Choke, Common Mode, 16Uh; Inductance Mec Marcom 31M5935
CHOKE, COMMON MODE, 16UH; Inductance:16µH; Rated Current:500mA; Product Range:SBC; DC Current Max:500mA; Inductor Case Style:Through Hole; Inductor Type:Common / Asymmetrical; No. of Pins:4Pins; Operating Temperature Max:85°C; RoHS Compliant: Yes

CHOKE, COMMON MODE, 16UH; Inductance:16µH; Rated Current:500mA; Product Range:SBC; DC Current Max:500mA; Inductor Case Style:Through Hole; Inductor Type:Common / Asymmetrical; No. of Pins:4Pins; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 31M5935
Product Name Choke, Common Mode, 16Uh; Inductance Mec Marcom
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-130-970-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards CQC, cURus, ENEC
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details