MEC Switch Body, Momentary, 2 Pole; For Use With Mec RA1540209

Description
SWITCH BODY, MOMENTARY, 2 POLE; For Use With:2-pole Momentary Unimec Switches; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
SWITCH BODY, MOMENTARY, 2 POLE; For Use With:2-pole Momentary Unimec Switches; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Body, Momentary, 2 Pole; For Use With Mec - 52Y1091 - Newark, An Avnet Company
Chicago, IL, United States
Switch Body, Momentary, 2 Pole; For Use With Mec
52Y1091
Switch Body, Momentary, 2 Pole; For Use With Mec 52Y1091
SWITCH BODY, MOMENTARY, 2 POLE; For Use With:2-pole Momentary Unimec Switches; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SWITCH BODY, MOMENTARY, 2 POLE; For Use With:2-pole Momentary Unimec Switches; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 52Y1091
Product Name Switch Body, Momentary, 2 Pole; For Use With Mec
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2109 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 3.94 inch (100 mm)
Depth 2.65 inch (67.3 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details