MEC Multilayer Inductor, 33Uh, 0.005A, 0805 Rohs Compliant Mec Marcom MLI-201209-330M

Description
MULTILAYER INDUCTOR, 33UH, 0.005A, 0805 ROHS COMPLIANT: YES
Datasheet
Description
MULTILAYER INDUCTOR, 33UH, 0.005A, 0805 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Inductor, 33Uh, 0.005A, 0805 Rohs Compliant Mec Marcom - 84AH7294 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 33Uh, 0.005A, 0805 Rohs Compliant Mec Marcom
84AH7294
Multilayer Inductor, 33Uh, 0.005A, 0805 Rohs Compliant Mec Marcom 84AH7294
MULTILAYER INDUCTOR, 33UH, 0.005A, 0805 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 33UH, 0.005A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 84AH7294
Product Name Multilayer Inductor, 33Uh, 0.005A, 0805 Rohs Compliant Mec Marcom
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6500 ohms
Impedance 600 ohms
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 43.3 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers