MEC Ferrite Bead, 0.2Ohm, 1A, 1206; Ferrite Case Style Mec Marcom MFB-321611-1200PL

Description
FERRITE BEAD, 0.2OHM, 1A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:1.2kohm; DC Current Rating:1A; Product Range:MLB Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.2OHM, 1A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:1.2kohm; DC Current Rating:1A; Product Range:MLB Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.2Ohm, 1A, 1206; Ferrite Case Style Mec Marcom - 31M5636 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 1A, 1206; Ferrite Case Style Mec Marcom
31M5636
Ferrite Bead, 0.2Ohm, 1A, 1206; Ferrite Case Style Mec Marcom 31M5636
FERRITE BEAD, 0.2OHM, 1A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:1.2kohm; DC Current Rating:1A; Product Range:MLB Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 1A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:1.2kohm; DC Current Rating:1A; Product Range:MLB Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 31M5636
Product Name Ferrite Bead, 0.2Ohm, 1A, 1206; Ferrite Case Style Mec Marcom
Impedance 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1JY0031ANCT-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inductor and Choke - 71-0402HP-22NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 50 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers