MEC Ferrite Bead, 0.07Ohm, 2.5A, 1206; Ferrite Case Style Mec Marcom MFB-321611-0600PP

Description
FERRITE BEAD, 0.07OHM, 2.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:2.5A; Product Range:MFB Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.07OHM, 2.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:2.5A; Product Range:MFB Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.07Ohm, 2.5A, 1206; Ferrite Case Style Mec Marcom - 31M5635 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.07Ohm, 2.5A, 1206; Ferrite Case Style Mec Marcom
31M5635
Ferrite Bead, 0.07Ohm, 2.5A, 1206; Ferrite Case Style Mec Marcom 31M5635
FERRITE BEAD, 0.07OHM, 2.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:2.5A; Product Range:MFB Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.07OHM, 2.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:2.5A; Product Range:MFB Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 31M5635
Product Name Ferrite Bead, 0.07Ohm, 2.5A, 1206; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176746-4 - TE Connectivity
Specs
Impedance 9 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details