MEC Ferrite Bead, 0.07Ohm, 2.5A, 1206; Ferrite Case Style Mec Marcom MFB-321611-0500PP

Description
FERRITE BEAD, 0.07OHM, 2.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:500ohm; DC Current Rating:2.5A; Product Range:MFB Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.07OHM, 2.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:500ohm; DC Current Rating:2.5A; Product Range:MFB Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.07Ohm, 2.5A, 1206; Ferrite Case Style Mec Marcom - 31M5634 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.07Ohm, 2.5A, 1206; Ferrite Case Style Mec Marcom
31M5634
Ferrite Bead, 0.07Ohm, 2.5A, 1206; Ferrite Case Style Mec Marcom 31M5634
FERRITE BEAD, 0.07OHM, 2.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:500ohm; DC Current Rating:2.5A; Product Range:MFB Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.07OHM, 2.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:500ohm; DC Current Rating:2.5A; Product Range:MFB Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 31M5634
Product Name Ferrite Bead, 0.07Ohm, 2.5A, 1206; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176745-7 - TE Connectivity
Specs
Impedance 1500 ohms
DCR 0.4500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers