MEC Ferrite Bead, 0.09Ohm, 2A, 1206; Ferrite Case Style Mec Marcom MFB-321611-0150PN

Description
FERRITE BEAD, 0.09OHM, 2A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:150ohm; DC Current Rating:2A; Product Range:MFB Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.09OHM, 2A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:150ohm; DC Current Rating:2A; Product Range:MFB Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.09Ohm, 2A, 1206; Ferrite Case Style Mec Marcom - 31M5633 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.09Ohm, 2A, 1206; Ferrite Case Style Mec Marcom
31M5633
Ferrite Bead, 0.09Ohm, 2A, 1206; Ferrite Case Style Mec Marcom 31M5633
FERRITE BEAD, 0.09OHM, 2A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:150ohm; DC Current Rating:2A; Product Range:MFB Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.09OHM, 2A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:150ohm; DC Current Rating:2A; Product Range:MFB Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 31M5633
Product Name Ferrite Bead, 0.09Ohm, 2A, 1206; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176749-3 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.1000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers