MEC Ferrite Bead, 0.03Ohm, 4A, 1206; Ferrite Case Style Mec Marcom MFB-321611-0080PR

Description
FERRITE BEAD, 0.03OHM, 4A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:80ohm; DC Current Rating:4A; Product Range:MFB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.03OHM, 4A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:80ohm; DC Current Rating:4A; Product Range:MFB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.03Ohm, 4A, 1206; Ferrite Case Style Mec Marcom - 31M5630 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.03Ohm, 4A, 1206; Ferrite Case Style Mec Marcom
31M5630
Ferrite Bead, 0.03Ohm, 4A, 1206; Ferrite Case Style Mec Marcom 31M5630
FERRITE BEAD, 0.03OHM, 4A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:80ohm; DC Current Rating:4A; Product Range:MFB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.03OHM, 4A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:80ohm; DC Current Rating:4A; Product Range:MFB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 31M5630
Product Name Ferrite Bead, 0.03Ohm, 4A, 1206; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176743-2 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.1200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 71-0302CS-7N4XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers