MEC Ferrite Bead, 0.4Ohm, 250Ma, 1206; Ferrite Case Style Mec Marcom MFB-3216-0060M4-N2

Description
FERRITE BEAD, 0.4OHM, 250MA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:250mA; Product Range:MFB Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.4OHM, 250MA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:250mA; Product Range:MFB Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.4Ohm, 250Ma, 1206; Ferrite Case Style Mec Marcom - 38K5654 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.4Ohm, 250Ma, 1206; Ferrite Case Style Mec Marcom
38K5654
Ferrite Bead, 0.4Ohm, 250Ma, 1206; Ferrite Case Style Mec Marcom 38K5654
FERRITE BEAD, 0.4OHM, 250MA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:250mA; Product Range:MFB Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.4OHM, 250MA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:250mA; Product Range:MFB Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 38K5654
Product Name Ferrite Bead, 0.4Ohm, 250Ma, 1206; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176745-3 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.2000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
760mA Inductor and Choke - 71-0402CS-5N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details