MEC Ferrite Bead, 0.03Ohm, 4A, 0805; Ferrite Case Style Mec Marcom MFB-201209-0040PR

Description
FERRITE BEAD, 0.03OHM, 4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:40ohm; DC Current Rating:4A; Product Range:MFB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.03OHM, 4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:40ohm; DC Current Rating:4A; Product Range:MFB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.03Ohm, 4A, 0805; Ferrite Case Style Mec Marcom - 31M5617 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.03Ohm, 4A, 0805; Ferrite Case Style Mec Marcom
31M5617
Ferrite Bead, 0.03Ohm, 4A, 0805; Ferrite Case Style Mec Marcom 31M5617
FERRITE BEAD, 0.03OHM, 4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:40ohm; DC Current Rating:4A; Product Range:MFB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.03OHM, 4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:40ohm; DC Current Rating:4A; Product Range:MFB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 31M5617
Product Name Ferrite Bead, 0.03Ohm, 4A, 0805; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0603AF Ferrite Chip Inductors - 0603AF-39N 0603AF-39NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2CY0800ANTR-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 350 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details