MEC Ferrite Bead, 0.015Ohm, 6A, 0805; Ferrite Case Style Mec Marcom MFB-201209-0011PW

Description
FERRITE BEAD, 0.015OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:11ohm; DC Current Rating:6A; Product Range:MFB Series; DC Resistance Max:0.015ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.015OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:11ohm; DC Current Rating:6A; Product Range:MFB Series; DC Resistance Max:0.015ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.015Ohm, 6A, 0805; Ferrite Case Style Mec Marcom - 31M5615 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.015Ohm, 6A, 0805; Ferrite Case Style Mec Marcom
31M5615
Ferrite Bead, 0.015Ohm, 6A, 0805; Ferrite Case Style Mec Marcom 31M5615
FERRITE BEAD, 0.015OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:11ohm; DC Current Rating:6A; Product Range:MFB Series; DC Resistance Max:0.015ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.015OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:11ohm; DC Current Rating:6A; Product Range:MFB Series; DC Resistance Max:0.015ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 31M5615
Product Name Ferrite Bead, 0.015Ohm, 6A, 0805; Ferrite Case Style Mec Marcom
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176486-6 - TE Connectivity
Specs
Impedance 17 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-141 0201AF-141XKRW - Coilcraft, Inc.
Specs
Impedance 706 ohms
DCR 0.6500 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers